location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LaserBase MF5750 + Axis 1650 Laser A4 1200 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF5750 + Axis 1650
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9867A075
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LaserBase MF5750 + Axis 1650 Laser A4 1200 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 1200 x 600 DPI
  • - A4 20 ppm
  • - Color scanning Mono faxing
  • - 30.9 lbs (14 kg)
Long product name Canon LaserBase MF5750 + Axis 1650 Laser A4 1200 x 600 DPI 20 ppm :
The short editorial description of Canon LaserBase MF5750 + Axis 1650 Laser A4 1200 x 600 DPI 20 ppm

LaserBase MF5750 + Axis 1650
More>>>
Canon LaserBase MF5750 + Axis 1650 Laser A4 1200 x 600 DPI 20 ppm:
The official marketing text of Canon LaserBase MF5750 + Axis 1650 Laser A4 1200 x 600 DPI 20 ppm as supplied by the manufacturer

Cut costs and save space with Canon's high speed, high quality LaserBase MF5750 multifunctional. A durable laser printer, fax, colour scanner and copier in one, it is designed for true ease of use.

Features
- All-in-One: printer, fax, colour scanner, copier
- 20 ppm, 1200 x 600 dpi printing (enhanced)
- Super G3 fax
- CCD scanner – 1200 x 2400 dpi, 48/24-bit colour depth

Professional and complete desktop business centre

Professional quality laser printing and copying
Having all of your office needs in one convenient unit doesn't mean compromising on output quality. The LaserBase MF5750 prints at 1200 x 600 dpi (enhanced) and produces perfect results, every time. Digital copying provides a full range of copying options: two documents can be copied onto a single sheet, and with flatbed copying, different sized documents can be easily reproduced onto A4.

High speed, big capacity
The LaserBase MF5750 prints and copies at a super quick 20 pages per minute, and you can start printing straight away as there is virtually no warm-up time with Canon's On-Demand Fixing technology. The 50 page Auto Document Feeder means there's no need to split up large documents for copying and scanning. With the 250 sheet paper cassette capacity, you'll spend less time tending to paper refills. The LaserBase MF5750 also comes with a USB 2.0 Hi-Speed interface to your computer which speeds up data transfer.

Advanced scanning technology
The colour scanner in the LaserBase MF5750 uses CCD technology to produce high resolution 1200 x 2400 dpi images, and offers all the features you would expect, including scanning to PDF or email and increased scanning depth of 48/24 bits for greater colour accuracy. Documents or photos can be scanned perfectly and with maximum detail.

....and a fax
The LaserBase MF5750 is a truly complete multifunctional – it also includes a superior quality fax. With a built in super G3 modem that can transmit at 3 seconds per page*, you'll be able to cut communication costs, while sending faxes electronically from your PC saves paper and toner. Because it has a large fax memory, your LaserBase MF5750 will continue to receive and store faxes even when the device runs out of paper. Ultra High Quality technology, with 256 grey tones and Edge Enhancement, ensures exceptional transmission quality.

All-In-One cartridge
When you replace the cartridge in the LaserBase MF5750, you are essentially making your machine as good as new. All of the device's essential parts are contained in the toner cartridge, which can be quickly and easily removed, so the need for machine servicing is essentially eliminated.

Networking
You also have the option to connect the LaserBase MF5750 to your computer network. Simple installation is available through an AXIS 1650 Print Server.

Short summary description Canon LaserBase MF5750 + Axis 1650 Laser A4 1200 x 600 DPI 20 ppm:
This short summary of the Canon LaserBase MF5750 + Axis 1650 Laser A4 1200 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LaserBase MF5750 + Axis 1650, Laser, 1200 x 600 DPI, Color scanning, Mono faxing, A4

Long summary description Canon LaserBase MF5750 + Axis 1650 Laser A4 1200 x 600 DPI 20 ppm:
This is an auto-generated long summary of Canon LaserBase MF5750 + Axis 1650 Laser A4 1200 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Canon LaserBase MF5750 + Axis 1650. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
14 s
Copying
Copying *
No
Scanning
Scanning *
Color scanning
Maximum scan area
8.5 x 14" (216 x 356 mm)
Input color depth
24 bit
Scan input modes
Text, photo, text & photo
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Fax memory
4 MB
Features
Digital sender
No
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
210 x 297 mm
Performance
Compatibility
Super G3
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
650 W
Power consumption (standby)
21 W
Power consumption (off)
7 W
Weight & dimensions
Weight
30.9 lbs (14 kg)
Packaging content
Bundled software
Drivers & Utilities, Presto! PageManager, ScanSoft OmniPage SE
Other features
I/O ports
Hi-Speed USB
Dimensions (WxDxH)
1.91 x 1.64 x 1.74" (48.6 x 41.6 x 44.2 mm)
Image scaling/enlargement range
200
Compatible operating systems
MS Windows XP, MS Windows 2000, MS Windows ME, MS Windows 98
All-in-one functions
Fax, Scan
Color all-in-one functions
Scan, No
Media size (tray 1)
216 x 356
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 05:01:24
Uk has collected 3 expert reviews for Canon LaserBase MF5750 + Axis 1650 Laser A4 1200 x 600 DPI 20 ppm and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-13 05:01:22
The Canon imageCLASS MF5750 looms 17.4" high and 19.1" wide. I liked the layout of the front panel, which includes three large buttons for copy, fax, and scan, flanked by fax settings and copy settings and a good-size LCD menu in the middle.
70%
pcworld.com_techhive.com
Updated:
2013-11-13 05:01:22
Low-cost laser MFP offers high copy quality and good performance for the price.
81%
Brand Image Article code product Stock Price from
Canon LaserBase MF5750 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF5750 Laser A4 1200 x 600 DPI 20 ppm
(show image)
9867A038 MF5750 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF5750 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF5750 Laser A4 1200 x 600 DPI 20 ppm
(show image)
9867A011 MF5750 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm
(show image)
9867A012 MF5770 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF5750 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF5750 Laser A4 1200 x 600 DPI 20 ppm
(show image)
9867A041 MF5750 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF5750 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF5750 Laser A4 1200 x 600 DPI 20 ppm
(show image)
9867A019 MF5750 0.00
(excl. VAT)
0 (incl. VAT)