location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68048 sleeping bag Polyester Gray, Turquoise

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Escapade 200 Sleeping Bag
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68048 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922530
Category:
Warm lined padded bag to sleep in, especially when camping.
Sleeping Bags Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 68048 sleeping bag Polyester Gray, Turquoise :
The short editorial description of Bestway 68048 sleeping bag Polyester Gray, Turquoise

Escapade 200 Sleeping Bag
More>>>
Bestway 68048 sleeping bag Polyester Gray, Turquoise:
The official marketing text of Bestway 68048 sleeping bag Polyester Gray, Turquoise as supplied by the manufacturer

ESCAPADE 200 SLEEPING BAG
- Ideal temperature range: 5-9°C (41-48°F)
- Shell fabric: 190T polyester
- Lining: Pongee
- Padding: 220g/m2 hollow fiber
- One way zipper
- Product unit weight: 1100 g (2.4 Lb)
- Semi-circular hood
- “S” shape quilting
Contents: One sleeping bag, one carry bag

Short summary description Bestway 68048 sleeping bag Polyester Gray, Turquoise:
This short summary of the Bestway 68048 sleeping bag Polyester Gray, Turquoise data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68048, 29.5" (750 mm), 72.8" (1850 mm), 2.43 lbs (1.1 kg), 60 pc(s), 1 pc(s), 8.27" (210 mm)

Long summary description Bestway 68048 sleeping bag Polyester Gray, Turquoise:
This is an auto-generated long summary of Bestway 68048 sleeping bag Polyester Gray, Turquoise based on the first three specs of the first five spec groups.

Bestway 68048. Width: 29.5" (750 mm), Length: 72.8" (1850 mm), Weight: 2.43 lbs (1.1 kg). Quantity per pallet: 60 pc(s), Minimum order quantity: 1 pc(s). Package width: 8.27" (210 mm), Package length: 9.45" (24 cm), Package height: 16.1" (410 mm)

Weight & dimensions
Width
29.5" (750 mm)
Length
72.8" (1850 mm)
Weight
2.43 lbs (1.1 kg)
Technical details
Material *
Polyester
Product color *
Gray, Turquoise
Hooded
Yes
Lower limit temperature rating
5 °C
Comfort temperature rating
9 °C
Extreme temperature rating
-9 °C
Insulation density
220 g/m²
Technical details
Zipper closure
Yes
Package volume
107000 cm³
Intrastat code
94043000
Packaging content
Carrying case
Yes
Logistics data
Quantity per pallet
60 pc(s)
Minimum order quantity
1 pc(s)
Packaging data
Package width
8.27" (210 mm)
Package length
9.45" (24 cm)
Package height
16.1" (410 mm)
Package type
Blister