location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68066 sleeping bag Mummy sleeping bag Polyester Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Cataline 250 Sleeping Bag - 230 x 80 x 60cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68066
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922899
Category:
Warm lined padded bag to sleep in, especially when camping.
Sleeping Bags Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 68066 sleeping bag Mummy sleeping bag Polyester Blue :
The short editorial description of Bestway 68066 sleeping bag Mummy sleeping bag Polyester Blue

CATALINE 250 SLEEPING BAG
More>>>
Bestway 68066 sleeping bag Mummy sleeping bag Polyester Blue:
The official marketing text of Bestway 68066 sleeping bag Mummy sleeping bag Polyester Blue as supplied by the manufacturer

CATALINE 250 SLEEPING BAG
- Ideal temperature range: 3-8°C 37-46°F)
- Shell fabric: 210T Rip-Stop polyester
- Lining: Pongee
- Padding: 250g/m2 bonded padding
- Product unit weight: 1.35 kg 3.0 Lb)
- Form-fitting cut and straight quilting for superior outdoor comfort
- Anti-bite, 2 way zipper for adjustable ventilation
- Insulating draft protection along zipper
- Good elasticity of bonded padding inside
Content: One sleeping bag, one carry bag

Short summary description Bestway 68066 sleeping bag Mummy sleeping bag Polyester Blue:
This short summary of the Bestway 68066 sleeping bag Mummy sleeping bag Polyester Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68066, 31.5" (800 mm), 23.6" (60 cm), 31.5" (80 cm), 90.6" (2300 mm), 2.98 lbs (1.35 kg), 60 pc(s)

Long summary description Bestway 68066 sleeping bag Mummy sleeping bag Polyester Blue:
This is an auto-generated long summary of Bestway 68066 sleeping bag Mummy sleeping bag Polyester Blue based on the first three specs of the first five spec groups.

Bestway 68066. Width: 31.5" (800 mm), Minimum width: 23.6" (60 cm), Maximum width: 31.5" (80 cm). Quantity per pallet: 60 pc(s), Minimum order quantity: 1 pc(s). Package width: 8.66" (220 mm), Package length: 8.66" (22 cm), Package height: 15.7" (400 mm)

Weight & dimensions
Width
31.5" (800 mm)
Minimum width
23.6" (60 cm)
Maximum width
31.5" (80 cm)
Length
90.6" (2300 mm)
Weight
2.98 lbs (1.35 kg)
Technical details
Type *
Mummy sleeping bag
Material *
Polyester
Product color *
Blue
Lower limit temperature rating
3 °C
Comfort temperature rating
8 °C
Extreme temperature rating
-10 °C
Insulation density
250 g/m²
Technical details
Zipper closure
Yes
Zipper type
Two-way zipper
Package volume
130000 cm³
Intrastat code
94043000
Packaging content
Carrying case
Yes
Pillow included
Yes
Logistics data
Quantity per pallet
60 pc(s)
Minimum order quantity
1 pc(s)
Packaging data
Package width
8.66" (220 mm)
Package length
8.66" (22 cm)
Package height
15.7" (400 mm)
Package type
Blister