location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X4975 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X4975
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40S0425
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X4975 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 1200 x 1200 DPI
  • - A4 13 ppm
  • - Color copying Color scanning
  • - Wi-Fi Ethernet LAN
  • - 18.8 lbs (8.53 kg)
Guarantee: 5 years guarantee upon registration
Long product name Lexmark X4975 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi :
The short editorial description of Lexmark X4975 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi

X4975, MFP, Thermal Inkjet, 13ppm, USB 2.0, 802.11g/b, Colour Copying, Colour Printing, Colour Scanning
More>>>
Lexmark X4975 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi:
The official marketing text of Lexmark X4975 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi as supplied by the manufacturer

The Lexmark™ X4975ve Wireless All-in-One offers the convenience of wireless and ethernet technology combined with efficient 2-sided printing, business class speeds and robust photo performance for maximum productivity.

RELIABILITY: Virtually jam-free with AccuFeed™ paper handling system

QUALITY: Permanent, highlighter resistant, laser sharp text, crisp graphics and vibrant photos with evercolor2™ inks

EFFICIENCY: Save time, money and the environment with 2-sided printing and high yield cartridges

PERFORMANCE: Business class speeds up to 30 ppm (1), 25-page auto document feeder, and built-in wireless technology and Ethernet.

Short summary description Lexmark X4975 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi:
This short summary of the Lexmark X4975 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X4975, Inkjet, Color printing, 1200 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Lexmark X4975 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark X4975 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X4975. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Resolution color
4800 x 2400 DPI
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (color, normal quality, A4)
2 cpm
Scanning
Scanning *
Color scanning
Fax
Faxing *
No
Features
Maximum duty cycle *
5000 pages per month
Digital sender
No
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
25 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, A2 baronial, Executive, Folio, Hagaki card, Index card, l, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Borderless printing media sizes
2L, A4, A5, A6, B5, Hagaki card, L, Legal, Letter
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, MS PRO Duo, SD, SDHC
Sound pressure level (printing)
47 dB
Sound pressure level (copying)
39 dB
Sound pressure level (scanning)
36 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Certificates
Certification
FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Weight & dimensions
Weight
18.8 lbs (8.53 kg)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
18.8 x 14.1 x 8.15" (477 x 358 x 207 mm)
Wireless technology
802.11g/b
Image scaling/enlargement range
25 - 400 %
Compatible operating systems
Microsoft Windows XP, Microsoft Windows XP Professional x64, Microsoft Windows Vista, Microsoft Windows 2000 5.00.2195, Microsoft Windows Vista x64 Apple Mac OS X (10.4.4-10.5.x Intel, PowerPC), Apple Mac OS X (10.3.9 Power PC)
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
22.3 x 11.7 x 18.4" (567 x 296 x 467 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 19:59:53
Uk has collected 8 expert reviews for Lexmark X4975 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
macworld.co.uk
Updated:
2013-11-13 19:59:52
Lexmark’s models are invariably kitted out with the very latest features and facilities and this X4975 multifunction inkjet printer is no exception. It’s over a year now since Lexmark decreed that all of its future printers and MFDs would come with wir...
Good The latest features and facilities including WiFi...
Bad Very slow on quality printing setting, text lacks clarity...
60%
expertreviews.co.uk
Updated:
2013-11-13 19:59:52
The X4975 is the latest addition to Lexmarks Professional inkjet MFP range, aimed primarily at home and small office workers. Its expensive but has lots of features, including a memory card reader, automatic duplexer, automatic document feeder (AD...
40%
pcadvisor.co.uk
Updated:
2013-11-13 19:59:52
The Lexmark X4975 is a multifunction inkjet printer stuffed with features. If good reviews were dished out simply on the basis of whose printers and MFDs have the most features, Lexmark would undoubtedly lead the pundits list. Its models are invari...
Bottom line The Lexmark X4975 is packed with features, but it struggles to convert these into anything other than average performance and decent image quality. Given the (these days) rather high £120 price tag, that’s not enough for us to be able to recomm...
60%
expertreviews.co.uk
Updated:
2013-11-13 19:59:52
Wires arent all its lacking. Good specification, but pricey, and printing is disappointing all round. The X4975 has some impressive features, including wireless printing, automatic document feeder, built-in duplexer, LCD screen and memory card re...
60%
asiaone.com
Updated:
2013-11-13 19:59:52
From start to finish, Lexmarks X4975 has easy-to-use written all over it.With animated graphics and instructions onscreen, it is hard to get the installation wrong.Unlike other brands, setting up the wireless printing was hassle-free.As a three-in-on...
Bottom line Unlike most inkjet AIOs, you can connect this to a network and share the X4975 with your colleagues in the office...
0%
hardwaregeeks.com
Updated:
2013-11-13 19:59:52
According to the Chinese 2008 has been the year of the Rat, but for me 2008 has been the year of the Wi-Fi All in One Printer. HP, Epson and Lexmark have all put their best foot forward and each has delivered a great all in one. Today we bring you a re...
0%
techworld.com
Updated:
2013-11-13 19:59:52
The Lexmark X4975 is a multifunction inkjet printer stuffed with features.If good reviews were dished out simply on the basis of whose printers and MFDs have the most features, Lexmark would undoubtedly lead the pundits' list. Its models are invariabl...
Bottom line The Lexmark X4975 is packed with features, but it struggles to convert these into anything other than average performance and decent image quality. Given the (these days) rather high £120 price tag, that’s not enough for us to be able to recommend the...
0%
printercomparison.com
Updated:
2013-11-13 19:59:52
The Lexmark X4975 Professional is a 3-in-1 printer targeted towards a home office setting or a small business. This printer offers printing, scanning, and copying duties, with wireless network connectivity, duplex printing, and an automatic document f...
Bottom line The Lexmark X4975 Professional offered a wide range of features that were helpful in an office environment. With wireless printing and scanning, it is no problem for many users around the office to print documents or scan items and have it transmitted...
0%
Brand Image Article code product Stock Price from
Lexmark X4950 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi Lexmark X4950 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi
(show image)
40S0025 X4950 0.00
(excl. VAT)
0 (incl. VAT)