location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark #40 Photo Print Cartridge ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
#40 Photo Print Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18Y0340B
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2019 16:08:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark #40 Photo Print Cartridge ink cartridge Original :
The short editorial description of Lexmark #40 Photo Print Cartridge ink cartridge Original

#40 Photo Print Cartridge
More>>>
Lexmark #40 Photo Print Cartridge ink cartridge Original:
The official marketing text of Lexmark #40 Photo Print Cartridge ink cartridge Original as supplied by the manufacturer

The Lexmark 40 Photo print cartridge contains evercolor™2 ink; its unique pigment based formulation combines exceptional resilience with improved archivability.

VIBRANT, RESILIENT RESULTS!
The unique pigment based formulation of evercolor™2 ink combines exceptional resilience with improved archivability.

FADE RESISTANT
When evercolor2 ink is printed on Lexmark PerfectFinish™ photo paper, photos can last up to 100 years in normal display conditions and up to 200 years stored in albums.
For best photo results, use genuine Lexmark PerfectFinish photo paper

WATER RESISTANT
With water-resistant ink your prints stay intact even if they get wet.

USES
From presentations to special occasion photos, evercolor™2 ink achieves vibrant, resilient results.

Compatibilities: X9350, X9350 Business Edition, X4850, X7550, X6570, X9575, X6575, X4875, X4975, X7675, X4950, X4975ve, Z1520.

Short summary description Lexmark #40 Photo Print Cartridge ink cartridge Original:
This short summary of the Lexmark #40 Photo Print Cartridge ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark #40 Photo Print Cartridge, Original, X9350, X9350 Business Edition, X4850, X7550, X6570, X9575, X6575, X4875, X4975, X7675, X4950,..., Inkjet printing, 2 year(s), 2.76" (70 mm), 1.5" (38 mm)

Long summary description Lexmark #40 Photo Print Cartridge ink cartridge Original:
This is an auto-generated long summary of Lexmark #40 Photo Print Cartridge ink cartridge Original based on the first three specs of the first five spec groups.

Lexmark #40 Photo Print Cartridge. Type: Original, Compatibility: X9350, X9350 Business Edition, X4850, X7550, X6570, X9575, X6575, X4875, X4975, X7675, X4950,..., Print technology: Inkjet printing. Width: 2.76" (70 mm), Depth: 1.5" (38 mm), Height: 3.86" (98 mm)

Features
Print technology
Inkjet printing
Compatibility *
X9350, X9350 Business Edition, X4850, X7550, X6570, X9575, X6575, X4875, X4975, X7675, X4950, X4975ve, Z1520
Type *
Original
Color
Yes
Features
Printing material shelf life
2 year(s)
Weight & dimensions
Width
2.76" (70 mm)
Depth
1.5" (38 mm)
Height
3.86" (98 mm)
Weight
3.17 oz (90 g)