location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson GT-S50N Sheet-fed scanner A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson GT-S50N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B194021PE
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson GT-S50N Sheet-fed scanner A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner
  • - Duplex scanning
  • - A4
  • - Maximum scan size: 8.5 x 36" (216 x 914 mm) Sensor type: CCD
  • - USB port
  • - 45 W
Long product name Epson GT-S50N Sheet-fed scanner A4 :
The short editorial description of Epson GT-S50N Sheet-fed scanner A4

GT-S50N - RGB colour dropout, Auto format recognition of mixed documents, Auto Area Segmentation, Multi-PDF Batch scanning
More>>>
Epson GT-S50N Sheet-fed scanner A4:
The official marketing text of Epson GT-S50N Sheet-fed scanner A4 as supplied by the manufacturer

2-Line LCD to display up to 10 meaningful 'Scan-to-Job' names
Up, Down, Start and Cancel buttons
One touch operation for direct scan to file, email, printers, FTP folder, Microsoft SharePoint; any desktop or server application that supports paper capture function.RGB colour dropout, Auto format recognition of mixed documents, Auto Area Segmentation, Multi-PDF Batch scanning, Skip Blank Page, Punch Holes removal, Automatic B/W colour original detection, Secure PDF, Automatic De-Skew, A3 stitching feature, Advanced Editing Features Pre-defined Scanning Settings, Threshold adjustment Format: JPG,TIFF, Multi-TIFF, PDF, Searchable PDF.

Short summary description Epson GT-S50N Sheet-fed scanner A4:
This short summary of the Epson GT-S50N Sheet-fed scanner A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson GT-S50N, 8.5 x 36" (216 x 914 mm), 24 bit, 25 sec/page, Sheet-fed scanner, CCD, 1200 pages per month

Long summary description Epson GT-S50N Sheet-fed scanner A4:
This is an auto-generated long summary of Epson GT-S50N Sheet-fed scanner A4 based on the first three specs of the first five spec groups.

Epson GT-S50N. Maximum scan size: 8.5 x 36" (216 x 914 mm), Input color depth: 24 bit, Flatbed scan speed (b/w, A4): 25 sec/page. Scanner type: Sheet-fed scanner. Sensor type: CCD, Maximum duty cycle: 1200 pages per month. Auto document feeder (ADF) input capacity: 75 pages. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, ISO B-series sizes (B0...B9): B5

Scanning
Maximum scan size *
8.5 x 36" (216 x 914 mm)
Duplex scanning *
Yes
Input color depth
24 bit
Film scanning
No
Grayscale levels
256
Flatbed scan speed (b/w, A4)
25 sec/page
Design
Scanner type *
Sheet-fed scanner
Performance
Sensor type *
CCD
Maximum duty cycle
1200 pages per month
Input capacity
Auto document feeder (ADF) input capacity
75 pages
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
45 W
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
11.5" (292 mm)
Package depth
15.6" (395 mm)
Package height
12.6" (320 mm)
Package weight
15.1 lbs (6.87 kg)
System requirements
Compatible operating systems
Windows XP, XP x64, 2000, Vista, Vista x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
10.1 lbs (4.6 kg)
Other features
Network ready
Yes
Dimensions (WxDxH)
11.9 x 7.8 x 8.39" (302 x 198 x 213 mm)
Power management
AC 220 - 240 V, 50 Hz
Scan media weight
75