location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson B12B813421 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roller Assembly Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B12B813421
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710859467355 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 286976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 12:13:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson B12B813421 printer kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100000 pages
  • - Gray
  • - 1 pc(s)
Long product name Epson B12B813421 printer kit :
The short editorial description of Epson B12B813421 printer kit

Roller Assembly Kit
More>>>
Short summary description Epson B12B813421 printer kit:
This short summary of the Epson B12B813421 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson B12B813421, 100000 pages, Gray, China, - GT-S85 - Epson GT-S85N - Epson GT-S80N - Epson GT-S80 - Epson GT-S55N - Epson GT-S55 - Epson..., 1 pc(s), 2.05" (52 mm)

Long summary description Epson B12B813421 printer kit:
This is an auto-generated long summary of Epson B12B813421 printer kit based on the first three specs of the first five spec groups.

Epson B12B813421. Page yield: 100000 pages, Product color: Gray, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 2.05" (52 mm), Package depth: 4.13" (105 mm)

Features
Page yield
100000 pages
Product color
Gray
Country of origin
China
Compatibility
- GT-S85 - Epson GT-S85N - Epson GT-S80N - Epson GT-S80 - Epson GT-S55N - Epson GT-S55 - Epson GT-S50N - Epson GT-S50
Packaging data
Quantity per pack
1 pc(s)
Package width
2.05" (52 mm)
Package depth
4.13" (105 mm)
Package height
2.72" (69 mm)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)