location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer n35 GPS handheld mobile computer 240 x 320 pixels 5.82 oz (165 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
n35 GPS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.N350G.006
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer n35 GPS handheld mobile computer 240 x 320 pixels 5.82 oz (165 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 240 x 320 pixels
  • - 0.064 GB
  • - 0.266 GHz
  • - GPS (satellite)
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name Acer n35 GPS handheld mobile computer 240 x 320 pixels 5.82 oz (165 g) :
The short editorial description of Acer n35 GPS handheld mobile computer 240 x 320 pixels 5.82 oz (165 g)

n35 266MHz 64MB 32MB Flash 3.5"TFT MS Windows Mobile 2003 EN 1000mah car charger
More>>>
Acer n35 GPS handheld mobile computer 240 x 320 pixels 5.82 oz (165 g):
The official marketing text of Acer n35 GPS handheld mobile computer 240 x 320 pixels 5.82 oz (165 g) as supplied by the manufacturer

The new Acer N35 is a complete navigation system on the palm of your hand: Stylish, compact, powerful. The Acer n35 is based on a Pocket PC that utilises Microsoft® Windows® Mobile™ 2003 Pocket PC Premium Edition and boasts a powerful processor and integrated GPS. Simply turn the Acer n35 on, flip up the antenna, insert the 256 MB SD-Card that holds "map'n'app" and off you go. Destinator 3 with regional map data of the UK & Ireland comes pre-installed on the SD-memory card. European maps can be unlocked via additional subscription.
Use your n35 navigator to plan your route ahead for your next appointment and never be late. Optimise your trips and once on the road, get warned for speed limits. Voice prompts and different views will make your journey more comfortable and on it's bright 3.5"; LTPS TFT screen, you won't miss any detail. Get inspired by thousands of POI (points of interest) to find the nearest restaurant, hotel, museum, facility or, on very long trips: Gas or service stations. In addition to a fully professional navigation system you hold a full office and entertainment studio in your pocket.
Easily navigate to your favourites or any contact you stored and/or synchronized to Microsoft® Pocket Outlook® Pocket Outlook®. Once arrived work on Pocket Word® & Pocket Excel® sheets or read your emails. Coming back from your business trip, enjoy your favourite music and share some pictures and moments with your friends and family.No matter if you find your way by car, motorcycle, bike or as pedestrian, fully integrated the n35 never bulges your pockets and at just 165g, it will take you wherever you want to go. So, wherever you need to go, getting there was never as easy and pleasant as today!

Short summary description Acer n35 GPS handheld mobile computer 240 x 320 pixels 5.82 oz (165 g):
This short summary of the Acer n35 GPS handheld mobile computer 240 x 320 pixels 5.82 oz (165 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer n35 GPS, 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.032 GB, SD/MMC

Long summary description Acer n35 GPS handheld mobile computer 240 x 320 pixels 5.82 oz (165 g):
This is an auto-generated long summary of Acer n35 GPS handheld mobile computer 240 x 320 pixels 5.82 oz (165 g) based on the first three specs of the first five spec groups.

Acer n35 GPS. Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.032 GB. Processor frequency: 0.266 GHz

Display
Display
TFT
Display resolution *
240 x 320 pixels
Display number of colors
65536 colors
Memory
Internal memory *
0.064 GB
Flash memory *
0.032 GB
Memory slots
SD/MMC
Processor
Processor frequency *
0.266 GHz
Built-in processor
Samsung S3C2410
Network
Antenna type
Flip up integrated patch
GPS Performance
GPS (satellite) *
Yes
GPS accuracy - position
393.7" (10 m)
Acquisition times - cold
45 s
Acquisition times - hot
8 s
Acquisition times - warm
35 s
GPS receiver
Yes
Channels quantity
12 channels
Audio
Built-in microphone
Yes
Speakers
Yes
Ports & interfaces
I/O ports
1 x USB
Headphone outputs
1
Interface
IrDA
Infrared data port
Yes
Power
Battery capacity *
1000 mAh
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
8 h
Weight & dimensions
Weight *
5.82 oz (165 g)
Width
4.72" (120 mm)
Depth
2.83" (72 mm)
Height
0.787" (20 mm)
System requirements
Compatible operating systems
Microsoft Windows Mobile 2003 SE
Technical details
Bundled hardware
Car holder, car charger