location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Cable TMC-Receiver RTA-1000 for n35 network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable TMC-Receiver RTA-1000 for Acer n35
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC.N3502.006
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:41:55
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer Cable TMC-Receiver RTA-1000 for n35 network antenna :
The short editorial description of Acer Cable TMC-Receiver RTA-1000 for n35 network antenna

Cable TMC-Receiver RTA-1000 for Acer n35
More>>>
Acer Cable TMC-Receiver RTA-1000 for n35 network antenna:
The official marketing text of Acer Cable TMC-Receiver RTA-1000 for n35 network antenna as supplied by the manufacturer

Acer handheld accessories combine smart styling and sensible functionality to assist you on your way to the top.

Short summary description Acer Cable TMC-Receiver RTA-1000 for n35 network antenna:
This short summary of the Acer Cable TMC-Receiver RTA-1000 for n35 network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Cable TMC-Receiver RTA-1000 for n35, 59.1" (1.5 m), 2.28" (58 mm), 2" (50.8 mm), 0.614" (15.6 mm), 2.95 oz (83.5 g)

Long summary description Acer Cable TMC-Receiver RTA-1000 for n35 network antenna:
This is an auto-generated long summary of Acer Cable TMC-Receiver RTA-1000 for n35 network antenna based on the first three specs of the first five spec groups.

Acer Cable TMC-Receiver RTA-1000 for n35. Cable length: 59.1" (1.5 m). Width: 2.28" (58 mm), Depth: 2" (50.8 mm), Height: 0.614" (15.6 mm)

Features
Cable length
59.1" (1.5 m)
Weight & dimensions
Width
2.28" (58 mm)
Weight & dimensions
Depth
2" (50.8 mm)
Height
0.614" (15.6 mm)
Weight
2.95 oz (83.5 g)