location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUMH15HVATNET power distribution unit (PDU) 10 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDUMH15HVATNET 2.4kW Single-Phase Switched Automatic Transfer Switch PDU, Two 200-240V C14 Inlets, 10 C13 Outputs, 1U, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMH15HVATNET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332197504 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:21:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDUMH15HVATNET power distribution unit (PDU) 10 AC outlet(s) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 switched and 2 unswitched 200-240V C13 outlets distribute power to connected equipment
  • - Pre-installed WEBCARDLX with latest version of PADM20 for IP-based Auto Probe feature
  • - Remote power monitoring and control reduces on-site visits and maintenance costs
  • - Dual 12-ft. (3.66 m) input cords with C14 plugs connect to separate primary/secondary power sources
  • - Mounts horizontally in 1U of space in common 19 in. racks for easy installation
Guarantee: 2-year limited
Long product name Tripp Lite PDUMH15HVATNET power distribution unit (PDU) 10 AC outlet(s) 1U Black :
The short editorial description of Tripp Lite PDUMH15HVATNET power distribution unit (PDU) 10 AC outlet(s) 1U Black

2.4kW Single-Phase Switched Automatic Transfer Switch PDU, Two 200-240V C14 Inlets, 10 C13 Outputs, 1U, TAA
More>>>
Tripp Lite PDUMH15HVATNET power distribution unit (PDU) 10 AC outlet(s) 1U Black:
The official marketing text of Tripp Lite PDUMH15HVATNET power distribution unit (PDU) 10 AC outlet(s) 1U Black as supplied by the manufacturer

2-2.4kW Single-Phase ATS rack PDU (rPDU) with Primary and Secondary Inputs for Power Redundancy
Recommended for data centers, server rooms and network closets, this 1U switched power distribution unit enables redundant A/B power for network devices with single power cords. Dual 12-ft. (3.7 m) input cords with C14 plugs connect to separate primary and secondary mains circuits, backup generators, UPS systems or utility power grids. Plug-lock insert sleeves are included to prevent connected cords from becoming accidentally dislodged. The PDUMH15HVATNET constantly evaluates the power quality of both input sources and maintains continuous power to all outlets as derived from the primary source.

Switches from Primary to Secondary Power Source in Milliseconds
Dynamic solid-state automatic transfer switching (ATS) allows the IEC C13 PDU to switch to the secondary source within 2-5 milliseconds, should the primary source fail or become unstable, to ensure your connected equipment operates without interruption.
An on-board ATS processor prevents switching if the secondary source is unavailable or of lower quality than the primary source.

Switched C13 Outlets Are Individually Controllable for Remote Reboots and Load Shedding
This switched power distribution unit distributes, monitors and manages selectable 200-240V power to equipment in network applications requiring individual outlet control, load shedding and remote monitoring of critical network components. Eight switched C13 outlets (two additional C13 outlets are unswitched) are subject to advanced network control and remote power monitoring, including the ability to turn on, turn off, reboot or lock out power to each outlet. Reducing the frequency of on-site visits can save you money and reduce downtime, thus lowering the PDU's total cost of ownership.

Check Essential Functions at a Glance
A front-panel digital load meter displays total PDU output current in amps. LEDs indicate on/off status of individual outlets and power status of primary and secondary inputs. An input-voltage select switch lets you toggle between high (220, 230 or 240V) or low (200 or 208V) voltage.

Built-In LX Platform Interface Gives You Unrestricted Remote Access to Your Equipment 24/7
The built-in WEBCARDLX with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities, including customizable dashboard graphs to fit user preferences. The PADM20 upgrade and PowerAlert Element Manager (PAEM) software form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations. PADM20’s Auto Probe feature allows a PDU with switched loads to automatically reboot devices if a network communication failure is detected. This preserves uptime and minimizes the time and expense associated with on-site support.

Easy to Install Horizontally in an EIA-Standard 19 in. Rack
This ATS PDU mounts in 1U of space in 19-inch rack or rack cabinet using the included brackets and hardware.

TAA-Compliant for GSA Schedule Purchases
The PDUMH15HVATNET is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite PDUMH15HVATNET power distribution unit (PDU) 10 AC outlet(s) 1U Black:
This short summary of the Tripp Lite PDUMH15HVATNET power distribution unit (PDU) 10 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUMH15HVATNET, Monitored, Switched, 1U, Horizontal, Black, 10 AC outlet(s), C13 coupler

Long summary description Tripp Lite PDUMH15HVATNET power distribution unit (PDU) 10 AC outlet(s) 1U Black:
This is an auto-generated long summary of Tripp Lite PDUMH15HVATNET power distribution unit (PDU) 10 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUMH15HVATNET. PDU types: Monitored, Switched, Rack capacity: 1U, Mounting: Horizontal. AC outlets quantity: 10 AC outlet(s), AC outlet types: C13 coupler, Power plug: IEC 320. Cable length: 141.7" (3.6 m), Certification: TAA. Nominal input voltage: 200-240 V, Maximum current: 10 A, Nominal output voltage: 200-240 V. Width: 17.3" (440.2 mm), Depth: 14.4" (367 mm), Height: 1.71" (43.4 mm)

Design
PDU types *
Monitored, Switched
Rack capacity *
1U
Mounting
Horizontal
Product color
Black
Ports & interfaces
AC outlets quantity *
10 AC outlet(s)
Power plug
IEC 320
AC outlet types *
C13 coupler
Features
Cable length
141.7" (3.6 m)
Certification
TAA
Power
Nominal input voltage *
200-240 V
Maximum current *
10 A
Nominal output voltage
200-240 V
Maximum power
2400 W
Weight & dimensions
Width
17.3" (440.2 mm)
Depth
14.4" (367 mm)
Weight & dimensions
Height
1.71" (43.4 mm)
Weight
10.4 lbs (4.72 kg)
Packaging data
Package weight
15.7 lbs (7.1 kg)
Package width
20.3" (515.1 mm)
Package depth
22.8" (579.9 mm)
Package height
4.33" (110 mm)
Operational conditions
Operating temperature (T-T)
-15 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
(show image)
PDUMH30-ISO PDUMH30-ISO 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black Tripp Lite PDUH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
(show image)
PDUH30-ISO 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20HVAT1 power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMNH20HVAT1 power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMNH20HVAT1 PDUMNH20HVAT1 3.8kW 200–240V Single-Phase ATS/Monitored PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, Network Card, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20HVATS power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMH20HVATS power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMH20HVATS PDUMH20HVATS 3.8kW 200–240V Single-Phase ATS/Local Metered PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMH20ATS PDUMH20ATS 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMH15ATS 1.44kW 120V Single-Phase ATS/Metered PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMNH20AT1 1.92kW 120V Single-Phase ATS/Monitored PDU - 16 5-15/20R Outlets, Dual L5-20P/5-20P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH15AT1 power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMNH15AT1 power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMNH15AT1 1.44kW 120V Single-Phase ATS/Monitored PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV201U power distribution unit (PDU) 6 AC outlet(s) 1U Black Tripp Lite PDUBHV201U power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
PDUBHV201U PDUBHV201U 200-250V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 5 C13 and 1 C19 Outlets, 2 C20 Inlets, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV101U power distribution unit (PDU) 6 AC outlet(s) 1U Black Tripp Lite PDUBHV101U power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
PDUBHV101U PDUBHV101U 200-250V 10A Single-Phase Hot-Swap PDU with Manual Bypass - 6 C13 Outlets, 2 C14 Inlets, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)