location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby 2 in 1 Activiteitentafel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 in 1 Activiteitentafel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-148023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761480236
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2022 10:06:26
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Baby 2 in 1 Activiteitentafel:
This short summary of the VTech Baby 2 in 1 Activiteitentafel data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby 2 in 1 Activiteitentafel, Synthetic, 3.73 lbs (1.69 kg), Multicolor

Long summary description VTech Baby 2 in 1 Activiteitentafel:
This is an auto-generated long summary of VTech Baby 2 in 1 Activiteitentafel based on the first three specs of the first five spec groups.

VTech Baby 2 in 1 Activiteitentafel. Material: Synthetic. Weight: 3.73 lbs (1.69 kg). Product color: Multicolor

Features
Product color *
Multicolor
Material
Synthetic
Languages support
Dutch
Suggested gender *
Boy/Girl
Minimum age
6 month(s)
Recommended age (max)
3 yr(s)
Sounding
No
Preassembled
Yes
Assembly required
No
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Time learning, Letters learning, Flora & fauna learning, Math & counting learning, Colours learning, Shapes learning, Animals learning, Numbers learning
Battery
Rechargeable battery
No
Power
Batteries required
No
Number of batteries supported
2
Battery type
AA
Weight & dimensions
Width *
15.4" (390.3 mm)
Depth *
4.5" (114.3 mm)
Height *
13.7" (348.1 mm)
Weight & dimensions
Weight
3.73 lbs (1.69 kg)
Packaging data
Package width
19.7" (500 mm)
Package depth
5.24" (133 mm)
Package height
16" (406 mm)
Package weight
5.31 lbs (2.41 kg)
Package volume
26999 cm³
Packaging content
Batteries included
Yes
Logistics data
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
33417761480237
Master (outer) case width
20.6" (523 mm)
Master (outer) case length
16.9" (428 mm)
Master (outer) case height
17" (433 mm)
Master (outer) case weight
18.1 lbs (8.23 kg)
Master (outer) case volume
96924.45 cm³
Number of cartons per pallet layer
2 pc(s)
Number of cartons per pallet
6 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per pallet
18 pc(s)