location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Dierenvriendjes Speelmat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dierenvriendjes Speelmat
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-190623
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761906231
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:25:39
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Dierenvriendjes Speelmat:
This short summary of the VTech Dierenvriendjes Speelmat data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Dierenvriendjes Speelmat, 0.5 yr(s), Sounding, Speaking function, Batteries required, AA, Synthetic, Fabric

Long summary description VTech Dierenvriendjes Speelmat:
This is an auto-generated long summary of VTech Dierenvriendjes Speelmat based on the first three specs of the first five spec groups.

VTech Dierenvriendjes Speelmat. Recommended age (min): 0.5 yr(s), Recommended age (max): 3 yr(s), Sounding, Speaking function. Batteries required, Battery type: AA. Material: Synthetic, Fabric, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Synthetic, Fabric
Suggested gender *
Boy/Girl
Recommended age (min) *
0.5 yr(s)
Recommended age (max)
3 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Washable
Yes
Country of origin
China
Preassembled
No
Certification
CE
Learning & training skills
Learning & training skills
Sounds learning, Music learning, Colours learning, Shapes learning
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
29.1" (740 mm)
Weight & dimensions
Depth
37.2" (945 mm)
Height
16.9" (430 mm)
Weight
3.81 lbs (1.73 kg)
Packaging data
Package width
26.4" (670 mm)
Package depth
4.17" (106 mm)
Package height
16" (406 mm)
Package weight
5.64 lbs (2.56 kg)
Package volume
28834.12 cm³
Packaging content
Batteries included
Yes
Other features
Minimum age
6 month(s)
Logistics data
Master (outer) case width
27.3" (694 mm)
Master (outer) case length
18" (458 mm)
Master (outer) case height
17" (433 mm)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761906239
Master (outer) case weight
25.6 lbs (11.6 kg)
Master (outer) case volume
137629.92 cm³
Harmonized System (HS) code
950300999
Brand Image Article code product Stock Price from
VTech Baby Dierenvriendjes Trappelpiano VTech Baby Dierenvriendjes Trappelpiano
(show image)
80-158162 Dierenvriendjes Trappelpiano
VTech Baby Spiegel Speelpaneel VTech Baby Spiegel Speelpaneel
(show image)
80-502623 Spiegel Speelpaneel
VTech Baby Magisch Droombeertje VTech Baby Magisch Droombeertje
(show image)
80-502123 Magisch Droombeertje