location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U320-006-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U320-006-BK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U320-006-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332198730 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:21:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U320-006-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports data transfer rates up to 5 Gbps
  • - Nickel-plated connectors with gold-plated contacts
  • - Data flows both directions simultaneously
  • - Twisted 28/24 AWG data/power lines
  • - Backward compatible with earlier USB generations
Guarantee: Lifetime limited
Long product name Tripp Lite U320-006-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black :
The short editorial description of Tripp Lite U320-006-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black

USB 3.0 SuperSpeed A/A Cable (M/M), Black, 6 ft. (1.83 m)
More>>>
Tripp Lite U320-006-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black:
The official marketing text of Tripp Lite U320-006-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black as supplied by the manufacturer

Connects Your USB Type-A Peripherals to Your Computer
Recommended for peripherals, patch bays, computers, laptops and other compatible USB 3.0 devices with female connectors
Supports data transfer rates up to 5 Gbps
Bi-directional data interface allows data to flow both directions
Backward compatible with earlier USB generations

First-Rate Construction for Superior Signal Transfer
Premium foil and braid shielding for EMI/RFI noise protection
Molded nickel-plated connectors for optimal signal quality
Integral strain relief for long life
Twisted 28/24 AWG data/power lines
Flexible PVC jacket easy to install in tight spaces

Short summary description Tripp Lite U320-006-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black:
This short summary of the Tripp Lite U320-006-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U320-006-BK, 70.9" (1.8 m), USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Black

Long summary description Tripp Lite U320-006-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black:
This is an auto-generated long summary of Tripp Lite U320-006-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black based on the first three specs of the first five spec groups.

Tripp Lite U320-006-BK. Cable length: 70.9" (1.8 m). Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel, Product color: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
28/24
Connector contacts plating
Nickel
Reversible connectors
No
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product color *
Black
Plug and Play
Yes
Weight & dimensions
Cable length *
70.9" (1.8 m)
Width
7" (177.8 mm)
Depth
9.5" (241.3 mm)
Height
0.5" (12.7 mm)
Weight & dimensions
Weight
3.17 oz (90 g)
Packaging data
Package width
7" (177.8 mm)
Package depth
9.5" (241.3 mm)
Package height
0.5" (12.7 mm)
Package weight
3.17 oz (90 g)
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332198737
Master (outer) case width
14" (355.6 mm)
Master (outer) case length
17" (431.8 mm)
Master (outer) case height
1" (25.4 mm)
Master (outer) case weight
32.1 oz (910 g)
Country of origin
China
Other features
Compliance certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)