location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 32 GB DDR4 QNAP Enterprise System Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TES-3085U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TES-3085U-D1548-32G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713213510186 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2024 20:14:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 32 GB DDR4 QNAP Enterprise System Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large Enterprise Business NAS Rack (2U) Black
  • - QNAP Enterprise System 1.1
  • - Number of storage drives supported: 30 HDD & SSD Serial ATA III
  • - Intel® Xeon® D D-1548 2 GHz
  • - 32 DDR4 Memory slots: 4
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN 450 W
Guarantee: 5-year warranty with 3-year global warranty
Long product name QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 32 GB DDR4 QNAP Enterprise System Black :
The short editorial description of QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 32 GB DDR4 QNAP Enterprise System Black

Xeon D-1548, 2.0 GHz, 2x 16 GB DDR4, 4 GB DOM, 24x 2.5", 6x 2.5" SSD, 2x 10GbE SFP+, 4x RJ-45, 4x PCIe, 2U, 439 x 484.5 x 88.3 mm, 13980 g
More>>>
QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 32 GB DDR4 QNAP Enterprise System Black:
The official marketing text of QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 32 GB DDR4 QNAP Enterprise System Black as supplied by the manufacturer

Powered by an Intel® Xeon® D processor, the powerful enterprise-class TES-3085U is open for two operating systems – either the FreeBSD-based QES or Linux-based QTS. While QES supports ZFS for the utmost reliability and allows near-limitless snapshots, block-level data deduplication and real-time data compression, QTS features Qtier Technology, SSD cache, and an abundance of value-added apps to realize storage efficiency and diverse usage applications. The TES-3085U gives the flexibility to choose from two operating systems, enabling businesses to deploy proper operating systems on multiple TES-3085U based on their needs and goals in different stages. The TES-3085U is especially useful for providing a speedy all-flash storage solution that offers up to 24 disk bays and 6 dedicated SDDs bays for caching.

Intel® Xeon® D processor optimizes performance and efficiency

Powered by an advanced 14nm Intel® Xeon® D-1548 8-core 2.0GHz 64-bit SoC processor with an integrated PCH, up to 128GB DDR4 ECC RDIMM RAM / 64GB DDR4 non-ECC UDIMM RAM, and with two built-in 10GbE SFP+ ports, the 12Gb/s SAS-enabled TES-3085U delivers outstanding performance for data transmission and applications. With a thermal design power of only 20-65W, the TES-3085U fulfills demands for both performance and energy saving.
 
Excellent hardware: immensely, durable & compact

The TES-3085U supports SAS 12Gb/s 3.5”/2.5” drives, allowing for SAS 12Gb/s and SATA 6Gb/s hard drives and SSDs. Businesses can create the most cost-effective storage by implementing suitable drives based on their needs.

1. Intel Xeon D multi-core processor
14nm energy-efficient SoC, supports DDR4 RAM and PCIe Gen.3 per-lane throughput.

2. DDR4 2133 MHz memory
Supports four DDR4 RAM modules for UDIMM and ECC RDIMM (up to 64GB UDIMM RAM, up to 128GB RDIMM RAM).

3. 12Gb/s SAS controllers
Supports 12Gb/s SAS hard drives and SSDs for fast data transfer and highly-reliable storage.

4. Hot swappable fans
Four hot-swappable 6cm cooling fans that can be quickly and easily replaced.

5. 2 x Built-in 10GbE SFP+ ports
Boosts iSCSI/NFS/CIFS network transfer for virtualization applications, data backup/restoration and massive data transmission.

6. 4 x Gigabit ports
Ideal for service binding, port trunking, and MPIO configurations.

7. 4 x PCIe slots
Three high-speed PCIe Gen.3 and one PCIe Gen.2; supports 10GbE/ 40GbE adapters and PCIe NVMe SSD.

8. 6 x 2.5” SATA SSD slots
Used for caching, high-performance storage pools, or the QES OS drive.

5-year warranty: Global warranty inclusive

The TES-3085U is backed by a 5-year warranty with 3-year global warranty inclusive at no extra cost. This premier warranty demonstrates QNAP’s dedication to the essential business needs of continuous operations and non-interrupted services to their users.

Dual OS options system inside a single rackmount NAS

The TES-3085U provides flexibility for choosing between uncompromising reliability and greater versatility. The QES operating system is suited for enterprise-level storage with maximized business continuity, or the QTS operating system for enjoying application storage for greater functionality.

QES operating system based on FreeBSD & ZFS

The TES-3085U supports the brand-new QES (QNAP Enterprise Storage) operating system, which is based on the simple and efficient FreeBSD kernel and the ZFS file system that has been proven through years of experience to be most suitable for high-end enterprise applications. Continuing the same user experience with the QTS operating system, QES provides business users with an easy learning curve to quickly deploy the TES-3085U, and provides the best storage solution jointly with the current QNAP NAS.

ZFS – the best file system for business data storage

The TES-3085U features ZFS, a combined file system and logical volume manager, to support various advanced functions for high-end enterprise storage, including powerful storage expansion, flexible storage pools, RAID-Z for data protection, simplified management, high-performance SSD cache, nearly limitless snapshots and cloning, data deduplication, in-line compression, self-healing, and thin provisioning with reclaim for optimized utilization for virtual machine storage. ZFS is designed with a focus on data integrity, and uses its end-to-end checksums to detect and correct silent data corruption caused by hardware defects, bugs in firmware or metadata errors, effectively protecting user’s data.

Deduplication and compression to maximize VDI storage performance

All-flash storage featuring high-performance random I/O is advantageous for databases, online transaction processing (OLTP), and virtual desktop infrastructure (VDI) applications. Though the cost of all-flash storage is higher than using normal hard drives, data deduplication and compression technology can greatly assist in storing more data in less storage space with greater cost-efficiency and performance gains. Using VDI for example, there could be over 90% duplicate data from OS images and applications that are spread over virtual desktops. The TES-3085U supports block-based data deduplication to optimize storage usage from redundant data. Deduplicated virtual desktops become easier to be cached to achieve optimal virtual desktop performance. In-line data compression helps shrink data size, further optimizing storage usage. For mastering storage in a virtualized environment, the TES-3085U provides businesses with the most cost-effective remote virtual desktop platform and mission-critical information warehousing.

Strong disaster recovery made by nearly limitless snapshots and SnapSync

The TES-3085U supports up to 65,536 snapshots for iSCSI LUN and shared folders. When executing a remote snapshot backup, it only needs to transfer changed data, and can use deduplication and compression to significantly reduce the amount of transferred data. The TES-3085U can provide remote backup SnapSync for snapshots at the shortest interval of every five minutes, fully supports VMware vCenter Site Recovery (SRM) technology, provides Storage Replication Adapter (SRA) for SRM, and provides enterprise-class remote backup & disaster recovery solution to fulfill business continuity.

Well-rounded backup solutions to secure data

QNAP NetBak Replicator is easy-to-use and VSS-aware backup software, and helps businesses to create complete backups in datacenter and virtualization environments without needing to purchase expensive and complex commercial software. To build a QNAP Snap Agent and VSS Hardware Provider operating environment, all applications (including VSS Service, Requestor, Provider and QNAP Snap Agent) can be deployed with VSS-Aware applications on the same server, and the minimal requirements are only one TES-3085U and one server for it to be operational.

Storage for comprehensive virtualization applications

The TES-3085U supports VMware® vSphere™ 6.0 and Citrix® XenServer™ 6.0, and is compatible with Microsoft® Hyper-V®, benefiting flexible deployment and management in virtualization environments. The TES-3085U supports VMware VAAI and Microsoft ODX to increase performance by offloading server loading for ESXi server and Hyper-V respectively, and supports QNAP vSphere Client plug-in, Web plug-in and QNAP SMI-S provider with enhanced efficiency of operations and management in virtualization applications.

Ideal backup NAS for Enterprise ZFS NAS

When running the QES operating system, the TES-3085U is the perfect backup storage for the dual-controller Enterprise ZFS NAS using SnapSync. If the Enterprise ZFS NAS unexpectedly stops, the TES-3085U can immediately recover all the backed up data locally to take over operations and services with maximized uptime. It prevents the downtime required to restore data from a remote QTS NAS/rsync server back to the recovered Enterprise ZFS NAS, making the TES-3085U the best option to pair with the Enterprise ZFS NAS as a backup NAS to achieve optimal recovery time objectives.

The QTS operating system not only supports storage optimization with Qtier for driving auto-tiering, block-based snapshot, and SSD read/write cache, but also provides rich business-ready applications and functionality, providing a comprehensive all-in-one NAS solution.

Tiered storage and application-based partitioning

QNAP's Qtier Technology empowers the TES-3085U with Auto Tiering that helps continuously optimize storage efficiency across SSDs and SAS/SATA drives. With Auto Tiering, the TES-3085U can automatically move frequently-used "hot" data to high-performance storage tiers and less-accessed "cold" data to lower-cost, higher-capacity drives, making the TES-3085U an extremely efficient shared resource. SSDs and SAS/SATA drives can also be configured as independent partitions for different applications, ensuring a sufficient throughput level for every application.

Cross-platform file sharing, centralized data storage

The TES-3085U supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows®, Mac®, and Linux®/UNIX® networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the TES-3085U and protected by an integrated antivirus solution. The Windows AD® and LDAP services enable system administrators to configure user permissions by using existing Windows AD server, LDAP server or NAS build-in LDAP services. The TES-3085U supports SAMBA v4 and can act as a domain controller for Windows®.

Well-rounded backup & disaster recovery solutions

The TES-3085U offers flexible backup solutions for Windows® and Mac® users, Volume/LUN snapshots, Snapshot Replica and Clone, and disaster recovery solutions including RTRR, rsync and cloud storage backup (Amazon® Glacier, Azure™ Storage, Google Cloud Storage™, Google Drive™, Microsoft® OneDrive, Dropbox®, Amazon® Drive, Yandex® Disk, Box®, and Amazon® S3/OpenStack Swift/WebDAV compatible cloud services) are also included.

Volume & LUN snapshot simplifies restoration

QTS Storage Manager features an easy-to-use web-based snapshot tool for you to easily back up and restore data on the TES-3085U back to any point of time to prevent losing important data. You can take snapshots for both volumes and LUN (up to 256 snapshots per volume or LUN, and maximum 1,024 snapshots per NAS), efficiently replicate volume/LUN snapshots to remote servers by only copying the changes made, and quickly clone a volume/LUN snapshot as a local volume without interrupting current system operations. You can even set up the system to automatically take a snapshot of the volume before backup via RTRR/rsync, even when files are open.

Storage for hosting virtual machines and containerized applications

Virtualization Station allows you to directly host virtual machines (VM) on the TES-3085U and access them via a web browser or VNC. Virtualization Station supports multiple operating systems, fast VM creation, VM backup & restoration, VM import/export, snapshot, and Device Management for centrally managing VMs. Virtualization Station allows the TES-3085U and VMs to share the same LAN port, and high-speed virtual switches greatly increases transfer speeds between VMs as well as between VMs and the data stored on the TES-3085U. The TES-3085U also features Container Station, which integrates LXC and Docker® lightweight virtualization technologies. You can operate multiple isolated Linux® systems on the TES-3085U as well as download apps from the built-in Docker Hub Registry®. What's more, QNAP provides comprehensive "QIoT Containers" for Container Station as an ideal platform with countless hands-on containerized apps that helps developers easily apply, rapidly develop, and conveniently deploy IoT applications.

Maximize storage utilization across multiple QNAP NAS with Virtual JBOD

Besides using expansion enclosures, there is an additional option to expand NAS storage capacity. QNAP VJBOD (Virtual JBOD) is network-based JBOD, allowing you to expand the storage capacity of a QNAP NAS using other QNAP NAS units. You can mount iSCSI LUNs from a QNAP NAS to the TES-3085U as local disks, and create virtual storage pools and volumes for operating NAS functionalities, such as creating and reverting snapshots, indexing multimedia files into the media library, and even further creating iSCSI LUNs. With VJBOD, you can centrally utilize the storage space from multiple QNAP NAS units and manage it with the interface on the local NAS.

QNAP Helpdesk app for direct technical support

The Helpdesk app allows you to directly send support requests to QNAP engineers and also allows - with your permission - these engineers to remotely access your NAS over a secure 256-bit encrypted connection to fix serious issues. The Helpdesk also consolidates a wealth of useful information including tutorials, FAQs, online resources and device compatibility lists. Whether you are new to QNAP NAS or an expert user, you can easily find helpful advice and information to effectively solve problems.

QRM+: Centralized Remote Server Management Solution

QRM+ is QNAP’s Centralized Remote Server Management solution designed for IT teams. It provides a web-based solution - accessible from any web browser - to discover, map, monitor and manage all of the critical computing devices on the network such as servers, PCs, embedded PCs, and thin clients from a single-point. Supporting IPMI 1.5 and 2.0, QRM+ provides remote KVM (Keyboard, Video, Mouse) for certain IPMI devices, and supports tracking every action using KVM recording and playback. With centralized management by QRM+, IT infrastructure and device security is enhanced and troubleshooting & network resource performance analysis is greatly simplified.

Cross-device file synchronization

Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of collaboration. Any file uploaded to the TES-3085U will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most up-to-date files on different devices. More advanced features include: syncing shared folders or team folders to increase collaboration; centralized configuration that allows for remotely erasing the Qsync folder on a lost device to avoid data breaches, and even restoring it after the device is retrieved.

Comprehensive surveillance solution providing 24/7 security

Surveillance Station is a professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 3,000 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ devices to manage monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TES-3085U. The TES-3085U includes 8 free IP camera channels and you can expand up to 80 channels by purchasing additional licenses.

Install-on-demand apps to extend NAS functionality

The TES-3085U has a built-in App Center that provides over 100 apps, including tools for backup/sync, business, content management, communications, downloading, entertainment, and much more. You can freely install apps as needed to expand your TES-3085U’s functionality.

Seamless capacity expansion

The TES-3085U supports efficient capacity expansion by cascading multiple QNAP RAID expansion enclosures to meet the needs of growing business data, providing businesses a cost-efficient storage solution for large data archiving and virtualization applications.

Short summary description QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 32 GB DDR4 QNAP Enterprise System Black:
This short summary of the QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 32 GB DDR4 QNAP Enterprise System Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TES-3085U, NAS, Rack (2U), Intel® Xeon® D, D-1548, 32 GB, DDR4

Long summary description QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 32 GB DDR4 QNAP Enterprise System Black:
This is an auto-generated long summary of QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 32 GB DDR4 QNAP Enterprise System Black based on the first three specs of the first five spec groups.

QNAP TES-3085U. Type: NAS. Chassis type: Rack (2U). Device class: Large Enterprise Business. Processor family: Intel® Xeon® D, Processor model: D-1548, Processor frequency: 2 GHz. Internal memory: 32 GB, Internal memory type: DDR4. Operating system installed: QNAP Enterprise System

Storage
Supported storage drive interfaces
Serial ATA III
Storage drive size
2.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 60
Hot-swap drive bays
No
Supported file systems
FAT32, HFS+, NTFS, ZFS, ext3, ext4
Storage drives installed *
No
Number of storage drives supported *
30
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® D
Processor model *
D-1548
Processor frequency *
2 GHz
Processor boost frequency
2.6 GHz
Processor cores
8
Processor threads
16
Processor cache
12 MB
CPU configuration (max)
1
ECC supported by processor
Yes
PCI Express configurations
1x16, 1x4, 1x8
PCI Express slots version
2.0, 3.0
Processor cache type
L3
Processor code
SR2DJ
Processor codename
Broadwell
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
37.5 x 37.5 mm
Processor series
Intel Xeon D-1500
Processor socket
BGA 1667
Scalability
1S
Stepping
V2
Thermal Design Power (TDP)
45 W
Maximum internal memory supported by processor
128 GB
Conflict-Free processor
Yes
Memory
Internal memory *
32 GB
Internal memory type
DDR4
Maximum RAM supported
128 GB
Memory slots
4
Flash memory
4000 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
IPv4, IPv6, MB2/SMB3, NFS v3/NFS v4, FTP, FTPS, TFTP, HTTP, HTTPS, SSH, iSCSI, SNMP, SMTP, SMSC
Link aggregation
Yes
Ports & interfaces
USB port *
No
Fiber ports quantity
2
Fiber optic connector
SFP+
Ethernet LAN (RJ-45) ports *
4
Design
Chassis type *
Rack (2U)
Cooling type *
Active
Product color
Black
Number of fans
4 fan(s)
Fan diameter
2.36" (6 cm)
LED indicators
LAN, Status
Performance
Type *
NAS
Device class *
Large Enterprise Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Multilingual support
Yes
Web-based management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SNMP, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Internet Explorer 10, Firefox 8, Safari 4, Google Chrome
Performance
System log
Yes
Hot spare
Yes
Password authentication
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Software
Operating system installed *
QNAP Enterprise System
Operating system version
1.1
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Linux operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
450 W
Number of power supply units
2
Redundant power supply (RPS) support
Yes
AC input voltage
90-264 V
Weight & dimensions
Width *
17.3" (439 mm)
Depth *
19.1" (484.5 mm)
Height *
3.48" (88.3 mm)
Weight
30.9 lbs (14 kg)
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Rack mount kit
Yes
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Enhanced Halt State
Yes
Intel Secure Key Technology version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
Yes
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® OS Guard
Yes
Intel® Secure Key
Yes
Intel® Turbo Boost Technology
2.0
Maximum number of PCI Express lanes
32
Thermal Monitoring Technologies
Yes
UART
Yes
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM, DDR4-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Logistics data
Harmonized System (HS) code
84714100
Other features
Power management
Yes
Software support
Qfinder Pro, myQNAPcloud Connect, Qsync, QNAP NetBak Replicator, vSphere, Q’center Virtual Appliance, QNAP Snapshot Agent
Digital Living Network Alliance (DLNA) certified
Yes
Processor ARK ID
91204
Country Distributor
United Kingdom 1 distributor(s)