QNAP logo

QNAP RAM-8GDR4-RD-2133 memory module 8 GB 1 x 8 GB DDR4 2133 MHz ECC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87582
Info modified on:
14 Mar 2024, 17:04:35
Long product name QNAP RAM-8GDR4-RD-2133 memory module 8 GB 1 x 8 GB DDR4 2133 MHz ECC:

8GB DDR4-2133 RAM MODULE R-DIMM

Short summary description QNAP RAM-8GDR4-RD-2133 memory module 8 GB 1 x 8 GB DDR4 2133 MHz ECC:

QNAP RAM-8GDR4-RD-2133, 8 GB, 1 x 8 GB, DDR4, 2133 MHz, 288-pin DIMM

Long summary description QNAP RAM-8GDR4-RD-2133 memory module 8 GB 1 x 8 GB DDR4 2133 MHz ECC:

QNAP RAM-8GDR4-RD-2133. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, ECC

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.