location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N254-024-SH-D patch panel 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N254-024-SH-D 24-Port 1U Rack-Mount STP Shielded Cat5e/6 Feedthrough Patch Panel with 90-Degree Down-Angle Ports, RJ45 Ethernet, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N254-024-SH-D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332197481 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:20:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N254-024-SH-D patch panel 1U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - No 110 punchdown termination required
  • - Works with USOC, T568A and T568B wiring
  • - Heavy-duty 14ga cold-rolled steel construction
  • - Numbered ports for easy connection identification
  • - Mounts into 1U of EIA-standard 19 in. rack
Guarantee: Lifetime limited
Long product name Tripp Lite N254-024-SH-D patch panel 1U :
The short editorial description of Tripp Lite N254-024-SH-D patch panel 1U

24-Port 1U Rack-Mount STP Shielded Cat5e/6 Feedthrough Patch Panel with 90-Degree Down-Angle Ports, RJ45 Ethernet, TAA
More>>>
Tripp Lite N254-024-SH-D patch panel 1U:
The official marketing text of Tripp Lite N254-024-SH-D patch panel 1U as supplied by the manufacturer

The N254-024-SH-D 24-Port 1U Rack-Mount STP Shielded Cat5e/6 Feedthrough Patch Panel features RJ45 ports that point downward at a 90-degree angle to ease cable installation in hard-to-reach places. It meets or exceeds Cat6 specifications and works with USOC, T568A and T568B wiring to comply with industry standards. It’s ideal for MDFs (main distribution frames) and IDFs (intermediate distribution frames) where quick patching changes are necessary.

Made from heavy-duty 14ga cold-rolled steel, the N254-024-SH-D manages and organizes the cabling in your high-density network with no 110 punchdown termination required. Just plug your Cat5e/6 cables into the 24 fully shielded RJ45 coupler jacks on both sides of the panel. Ports are clearly numbered to help you identify connections.

Mounts easily into 1U of an EIA-standard 19-inch rack. Grounding wire included. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

STP Cat6 Patch Cord

Manages and Organizes High-Density Network Cabling
Meets or exceeds Cat6 specifications
Heavy-duty 14ga cold-rolled steel construction
Works with USOC, T568A and T568B wiring to comply with industry standards
Ideal for MDFs and IDFs where quick patching changes are needed

24 Fully Shielded RJ45 Coupler Jacks
90-degree down-angle installation for easy cable connection in hard-to-reach places
Ports are clearly numbered for easy identification
Low-profile form factor requires no 110 punchdown termination

Quick, Easy Installation
Mounts easily into 1U of EIA-standard 19 in. rack
Includes grounding wire

TAA-Compliant
Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule Purchases

Short summary description Tripp Lite N254-024-SH-D patch panel 1U:
This short summary of the Tripp Lite N254-024-SH-D patch panel 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N254-024-SH-D, RJ-45, Cat5e, Cat6, Black, Rack mounting, 1U, 2.7" (68.6 mm)

Long summary description Tripp Lite N254-024-SH-D patch panel 1U:
This is an auto-generated long summary of Tripp Lite N254-024-SH-D patch panel 1U based on the first three specs of the first five spec groups.

Tripp Lite N254-024-SH-D. Connector(s): RJ-45, Cable types supported: Cat5e, Cat6. Product color: Black, Mounting: Rack mounting, Rack capacity: 1U. Package width: 2.7" (68.6 mm), Package depth: 19.6" (497.8 mm), Package height: 2.8" (71.1 mm). Country of origin: Taiwan, Quantity per pallet: 1 pc(s), Master (outer) case width: 11.9" (302.3 mm)

Network
Ports quantity
24
Connector(s)
RJ-45
Cable types supported
Cat5e, Cat6
Design
Product color
Black
Mounting
Rack mounting
Rack capacity
1U
Technical details
Compliance certificates
RoHS
Packaging data
Package width
2.7" (68.6 mm)
Package depth
19.6" (497.8 mm)
Packaging data
Package height
2.8" (71.1 mm)
Package weight
2.2 lbs (1 kg)
Logistics data
Country of origin
Taiwan
Quantity per pallet
1 pc(s)
Master (outer) case width
11.9" (302.3 mm)
Master (outer) case length
20.4" (518.2 mm)
Master (outer) case height
10.4" (264.2 mm)
Master (outer) case weight
26.9 lbs (12.2 kg)
Quantity per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332197488