location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Halo Free Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Halo Free Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-97900000-60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055041983 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:08:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Halo Free Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GN Group – pioneers in sound, from wireless headphones to hearing aids
  • - Siri® and Google™ now with one-touch activation button
  • - Three different wearing styles for a perfect fit
  • - Water resistant for life on the go and in any environment
  • - Wireless calls or music with 8mm speakers for rich bass and crisp tones
  • - Amazing sound
  • - Lock-in, stay-in earbud design
  • - Siri® and Google Now™ with one touch
  • - Wind and water resistant
Long product name Jabra Halo Free Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black :
The short editorial description of Jabra Halo Free Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black

Jabra Halo Free Black
More>>>
Jabra Halo Free Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black:
The official marketing text of Jabra Halo Free Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black as supplied by the manufacturer

Jabra Halo Free are Bluetooth® headphones that stay in place throughout the day – whatever you are doing.

Short summary description Jabra Halo Free Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black:
This short summary of the Jabra Halo Free Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Halo Free, Wireless, 20 - 20000 Hz, Calls/Music, 0.6 oz (17 g), Headset, Black

Long summary description Jabra Halo Free Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black:
This is an auto-generated long summary of Jabra Halo Free Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black based on the first three specs of the first five spec groups.

Jabra Halo Free. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Weight: 0.6 oz (17 g). Product color: Black

Three wearing styles for a perfect fit

The three wearing styles are easily interchangeable with the EarGels™, EarHooks™ and EarWings™ included. Whether you’re handling calls or listening to music on the go, Halo Free adapts to your needs by remaining comfortably in place wherever you are, whatever you are doing.

Take your calls anywhere

With the enhanced microphone in Jabra Halo Free, being efficient has never been so easy for those with an on-the-go lifestyle. Halo Free is dust and water resistant, giving you the freedom to take calls no matter where you are. So come rain or snow, you can still be confident of getting things done.

Be on top of your day

Jabra Halo Free allows you to optimise your time, so you don’t have to constantly reach for your phone when you need to make a call or schedule an appointment. With just one touch of a button, you can activate Siri® or Google Now™ to give your phone the command you need.
For those with an Android phone, Jabra Halo Free can also read out your calendar notifications, emails, text messages, and social media messages.

Amazing sound

Enjoy great sound wherever life takes you. Jabra Halo Free features 8 mm speakers that deliver rich bass and crisp tones, giving you an amazing sound experience whether you’re on a call or listening to music.

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product color *
Black
Operating keys
Mute
Volume control
Button
Control unit type
In-line control unit
Foldable
Yes
Protection features
Water resistant
International Protection (IP) code
IP54
LED indicators
Yes
Motion sensor
No
Over the Air Updates (OTA)
No
Phonebook access profile (PBAP)
Yes
Music playback
Yes
Number of simultaneously connected devices (max)
2
Daisy chain
No
HD voice
Yes
Auto-connect
Yes
Clear sound
No
Steel hinges
No
Certification
CE, FCC, IC, EAC, KCC, TELEC, NCC, SRRC, REACH
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
HSP
Bluetooth version
4.1
Wireless range
393.7" (10 m)
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
16 Ω
Headphone sensitivity
94 dB
Driver unit
0.315" (8 mm)
Transparency mode
No
Microphone
Microphone type *
Boom
Microphone frequency
70 - 15000 Hz
Microphone sensitivity
-42 dB
Microphone direction type
Omnidirectional
Number of microphones
1
Microphone mute
Yes
Base station
Base station touchscreen
No
Battery
Battery type
Built-in battery
Battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time
5 h
Rechargeable battery
Yes
Talk time
5 h
Battery charge indicator
Yes
Battery recharge time
2 h
Charging source
USB
Standby time
336 h
Wireless charging
No
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
0.591" (15 mm)
Depth
1.27" (32.2 mm)
Height
9.84" (250 mm)
Weight
0.6 oz (17 g)
Packaging data
Package width
1.48" (37.5 mm)
Package depth
3.62" (92 mm)
Package height
7.13" (181 mm)
Packaging content
Quick start guide
Yes
Carrying case
No
Cables included
USB
Accessories included in set
3 sizes silicone eartips
Ear pads
Yes
Eartips material
Silicone
Extra earbuds
Yes
Technical details
Removable earhook
Yes
Easy pairing
Yes
Compliance certificates
RoHS
Supplier features
Material
Polycarbonate, Polypropylene (PP), Rubber, Thermoplastic elastomer (TPE)
Other features
Automatic volume adjustment
No
Bluetooth Low Energy (BLE)
No
Heart rate monitor
No
Voice guidance
Yes
Voice guidance languages
English
Number of products included
1 pc(s)
Applications supported
Jabra Assist
Auto power off
Yes
Equalizer
No
Battery level indicator
Yes
Brand compatibility
Any brand
Voice control
No
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:06:54
Uk has collected 3 expert reviews for Jabra Halo Free Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
liveatpc.com
Updated:
2020-01-01 17:06:54
Short Battery Life The Jabra Halo Free isn't a pair of earbuds that you could rely on to play your tunes. Its battery life is only good and lasting if you're just answering or making calls. I found that it'll only last up to a maximum of two hours if I'm...
Bottom line Review] Jabra Halo Free: False Sense of Freedom Ready to GoTaking cue from its ever-popular Jabra Sport earbuds, the brand introduces a wireless Bluetooth earbuds made for those on-the-go. The Jabra Halo Free allows for greater flexibility and convenienc...
66%
lowyat.net
Updated:
2020-01-01 17:06:54
Audio freedom is what most people look for in a pair of wireless earphones. They want to be able to pick it up, put it on, and go anywhere, do anything without worrying it will fall out – or get in the way of a workout. The Jabra Halo Free wireless earpho...
Bottom line The Jabra Halo Free has the right ideas for a pair of sports-oriented wireless earphones, but they suffer from poor execution. While they are comfortable and have good battery life, these plus points are marred by connection issues and poor controls. They...
0%
Brand Image Article code product Stock Price from
Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Red Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Red
(show image)
100-98300001-60 Jabra HALO SMART BT HS, RED 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Blue Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Blue
(show image)
100-98300002-60 Jabra HALO SMART BT HS, BLU 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black
(show image)
100-98300000-60 Jabra HALO SMART BT HS, BLK 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Halo Fusion Headset Wireless Neck-band, In-ear Car Micro-USB Bluetooth Black Jabra Halo Fusion Headset Wireless Neck-band, In-ear Car Micro-USB Bluetooth Black
(show image)
100-97800000-60 Jabra Halo Fusion 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black
(show image)
100-99500000-10 Motion 0.00
(excl. VAT)
0 (incl. VAT)
Jabra VOX Headset Wired In-ear Calls/Music Black Jabra VOX Headset Wired In-ear Calls/Music Black
(show image)
100-55600001-60 Jabra VOX Stereo Corded HS,BLK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)