location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Motion
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-99500000-10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055030093
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Calls/Music In-ear Headset
  • - Wireless USB connectivity Bluetooth 4.0 393.7" (10 m)
  • - Intraaural 16 Ω
  • - Microphone type: Boom 11 dB
Long product name Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black :
The short editorial description of Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black

Bluetooth 4.0, 7 Hr, Black
More>>>
Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black:
The official marketing text of Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black as supplied by the manufacturer

The only headset you’ll ever need
A Bluetooth mono headset featuring intelligent motion sensors and microphones for excellent sound enhancement.

- Sound adapts to motion and environment (patent pending);
- Intuitive flip-boom with wind-noise protection (patent pending);
- Personalised comfort – adapts to any ear;
- Intuitive Call Control – answers the call automatically when picked up;
- NFC for easy pairing;
- Power Nap – battery saving mode;
- Noise Blackout (dual mic), Wind-Noise Protection & HD Voice for better sound experience;
- Stream your favourite multimedia – GPS, music & podcasts;
- Voice Guidance – tells you how to pair your device, your connection status and more;
- Voice Control – take or make calls with your voice.

Intelligent technologies bring best-in-class sound experienceFeaturing the best that the latest technology has to offer, Jabra Motion is above and beyond any of your expectations. With the built-in motion sensor and advanced microphones, it intelligently adapts the sound to your surroundings wherever you happen to be – on the go or in your office - and lets you stay focused whatever the situation.

Intuitive call handling is the new normal Jabra Motion is easy to pair with your Bluetooth-enabled device. It’s one of the first headsets with NFC technology – just tap the headset to a device and you’re connected. And when you’ve got a call coming in, simply pick up the headset and put it on your ear to answer it. But if your hands are busy, it’s as easy as using your voice to control the headset thanks to the Voice Control feature. Whichever way suits you the best in a given moment, you’re free to carry on with your daily tasks.

But is it comfortable? Jabra Motion has been designed with your personal comfort in mind – with Jabra’s legacy of the behind-the-ear wearing style and unique height adjustment of the speaker tower, you can wear the headset in a way that makes you feel most comfortable. And when you’re done using it, simply fold the flip-boom arm and put the headset in your pocket and take it with you.

Short summary description Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black:
This short summary of the Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Motion, Wireless, Calls/Music, Headset, Black

Long summary description Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black:
This is an auto-generated long summary of Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black based on the first three specs of the first five spec groups.

Jabra Motion. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 393.7" (10 m). Product color: Black

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Monaural
Product color *
Black
Operating keys
Volume +, Volume -
Volume control
Digital
Certification
CE, FCC, IC, GOST, REACH, UL, TCO
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP
Bluetooth version
4.0
Wireless range
393.7" (10 m)
Headset connectors supported
Micro-USB
Headphones
Ear coupling *
Intraaural
Acoustic system
Closed
Impedance
16 Ω
Microphone
Microphone type *
Boom
Microphone frequency
150 - 6500 Hz
Microphone
Microphone sensitivity
11 dB
Microphone direction type
Omnidirectional
Battery
Talk time
7 h
Standby time
360 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Sustainability
Sustainability certificates
RoHS
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
USB
Ear pads
Yes
Supplier features
Material
Acrylonitrile butadiene styrene (ABS), Polycarbonate, Silicone, Thermoplastic elastomer (TPE)
Other features
Number of products included
1 pc(s)
Frequency range
50 - 60 Hz
Battery level indicator
Yes
Input voltage
100 - 240 V
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-05-19 02:49:26
Uk has collected 25 expert reviews for Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2015-05-19 02:48:07
Once in a while, a product pops up that reminds you just how remarkable digital technology can be. The Jabra Motion Bluetooth headset does just that.It integrates such an impressive array of functionality into such a tiny device, you simply have to marvel...
Good Strong feature set, Good noise cancelling, Voice control, Decent battery life, Easy to use...
Bad Pricey for a Bluetooth headset, Ergonomics won't suit all, Sound quality a little thin, Sales rep image...
Bottom line For some people, the sight of any Bluetooth headset screams "sales rep". We can hardly hold that against Jabra Motion. We can only judge it according to its remit and by that metric it's largely a success. Only our reservations regards actually wearing a...
80%
vernonchan.com
Updated:
2016-12-04 07:12:06
Jabra ‘s prowess in Bluetooth headsets is second-to-none and the Danish maker has been churning out some impressive gear lately. Thanks to Jabra, we have the new motion sensor-enabled, aptly named Jabra Motion for review.Design and Build The first thing y...
Good Light, comfortable fit, Voice guidance, voice control, Easy setup, Good, clear sound quality, Good battery life, Motion detection a handy feature, NFC pairing, Companion Jabra CONNECT app is excellent...
Bad Bulky and may be overly conspicuous for some, Somewhat awkward design, Bold styling not to everyone's tastes, Limited voice commands, Expensive...
0%
hardware-boom.com
Updated:
2017-05-18 03:38:41
It is no secret that the input devices are the most conservative computer peripherals, which over time undergo only minimal changes in the shape of the body and acquires new features, but how to work with it are the same as the thirty (scary thought!) Yea...
0%
Digitaltrends.com
Updated:
2017-12-16 05:26:30
BlackBerry made a splash earlier this year with its keyboard-laden KeyOne Android smartphone. Rather than sticking to its niche, though, the Canadian company has made a normal-looking phone. Like last year's DTEK50 and DTEK60, the new BlackBerry Motion d...
Good Excellent battery life, Simple and useful software, Timely security updates, IP67 water resistant...
Bad Sub-par performance for price, Lackluster camera, Expensive...
Bottom line No. It's tough to recommend the Motion because of the price. There are much more well-rounded smartphones in this price range, but we can't deny BlackBerry's efforts to keep the phone secure. If BlackBerry reduces the price of the Motion, we'll happily re...
60%
nikktech.com
Updated:
2015-05-19 02:47:54
One of the most time consuming and hard trials of the past 5 years or so has been for me to try and find a Bluetooth wireless headset that can be used while riding on a bike or with the top of my cabrio car down. Something like that may sound a bit funny...
Good Build Quality, Design (behind the ear), Weight (17.5g With The Eargel), HD Audio Quality (Both Ends), Built-In Motion Sensor, Intelligent Dual-Mics With Noise Blackout 3.0 & Wind-Noise Protection, Caller Announce / Voice Commands, Battery Life (Up To 5+ H...
Bad Price (For Some)...
Bottom line When Jabra announced the MOTION Bluetooth wireless headset and we had the chance to go over its specifications sheet a few months back in a way we immediately knew that this could be what we were expecting for so long meaning the best Bluetooth wireless h...
0%
phonearena.com
Updated:
2015-05-19 02:48:14
Bluetooth headsets come in many different shapes and sizes. Some are stylish, built to attract with their fancy looks and fashionable design. Others are focused on providing high quality sound and as rich as possible array of user-friendly features. Wi...
Good Excellent sound quality, Comfortable to wear...
Bad Poorly designed volume control...
Bottom line All in all, our testing of the Jabra Motion Bluetooth headset didn't go as smoothly as we expected. We did encounter a few annoyances here and there – the twitchy advanced features and the frustrating volume control, to name a few, and that shouldn't h...
0%
examiner.com
Updated:
2015-05-19 02:48:20
This device was put through the rigorous “I talk too much” test, as are all Bluetooth products tested here. It is ambidextrous, but I chose to wear it on the right ear, as it was replacing another Jabra product that was made for the right ear only. Actual...
100%
pocketables.com
Updated:
2015-05-19 02:49:19
The Jabra MOTION Bluetooth headset is Jabra's newest wireless offering that allows for nearly seven hours of talk time or fifteen days of standby with a connected mobile device. It includes a motion sensor that is supposed to allow you to effortlessly tak...
70%
Brand Image Article code product Stock Price from
Jabra Halo Free Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black Jabra Halo Free Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black
(show image)
100-97900000-60 Jabra Halo Free Black 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Red Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Red
(show image)
100-98300001-60 Jabra HALO SMART BT HS, RED 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Blue Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Blue
(show image)
100-98300002-60 Jabra HALO SMART BT HS, BLU 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black
(show image)
100-98300000-60 Jabra HALO SMART BT HS, BLK 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Halo Fusion Headset Wireless Neck-band, In-ear Car Micro-USB Bluetooth Black Jabra Halo Fusion Headset Wireless Neck-band, In-ear Car Micro-USB Bluetooth Black
(show image)
100-97800000-60 Jabra Halo Fusion 0.00
(excl. VAT)
0 (incl. VAT)
Jabra MOTION UC Headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver Jabra MOTION UC Headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver
(show image)
66001-09 Jabra A Headset - ENG pack 0.00
(excl. VAT)
0 (incl. VAT)
Jabra VOX Headset Wired In-ear Calls/Music Black Jabra VOX Headset Wired In-ear Calls/Music Black
(show image)
100-55600001-60 Jabra VOX Stereo Corded HS,BLK 0.00
(excl. VAT)
0 (incl. VAT)