location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Zoef Zoef Dieren Dierenhotel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoef Zoef Dieren
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dierenhotel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-192823 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761928233
Category: Toy Playsets Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points VTech Zoef Zoef Dieren Dierenhotel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Recommended age (min): 1 yr(s) Multicolor
  • - Material: Plastic
  • - Role playing
  • - Fine motor skills training, Colours learning
  • - Number of batteries supported: 2 AAA
More>>>
Short summary description VTech Zoef Zoef Dieren Dierenhotel:
This short summary of the VTech Zoef Zoef Dieren Dierenhotel data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Zoef Zoef Dieren Dierenhotel, 1 yr(s), Batteries included, AAA, Multicolor, Plastic

Long summary description VTech Zoef Zoef Dieren Dierenhotel:
This is an auto-generated long summary of VTech Zoef Zoef Dieren Dierenhotel based on the first three specs of the first five spec groups.

VTech Zoef Zoef Dieren Dierenhotel. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s). Battery type: AAA. Batteries included. Product color: Multicolor, Material: Plastic

Features
Product color *
Multicolor
Material
Plastic
Animal type(s)
Cat
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Suggested gender
Boy/Girl
Role playing
Yes
Sounding
No
Languages support
Dutch
Assembly required
No
Preassembled
No
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Fine motor skills training, Colours learning
Battery
Batteries required
No
Number of batteries supported
2
Battery type
AAA
Rechargeable battery
No
Weight & dimensions
Width
45.1" (1146 mm)
Depth
23.2" (590 mm)
Height
22.2" (563 mm)
Weight
7.36 lbs (3.34 kg)
Packaging data
Package width
23" (585 mm)
Package depth
7.01" (178 mm)
Package height
16" (406 mm)
Package weight
9.17 lbs (4.16 kg)
Package volume
42276.78 cm³
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case width
23.9" (608 mm)
Master (outer) case length
15" (381 mm)
Master (outer) case height
17" (433 mm)
Master (outer) case weight
20.4 lbs (9.26 kg)
Master (outer) case volume
100303.58 cm³
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
23417761928237
Harmonized System (HS) code
950300959
Brand Image Article code product Stock Price from
VTech Zoef Zoef Dieren Avonturenjungle VTech Zoef Zoef Dieren Avonturenjungle
(show image)
80-504623 Avonturenjungle
VTech Toet Toet Auto's Ruimtestation VTech Toet Toet Auto's Ruimtestation
(show image)
80-191723 Ruimtestation
VTech Toet Toet Auto's Brug met wegdelen VTech Toet Toet Auto's Brug met wegdelen
(show image)
80-188223 Brug met wegdelen
VTech Toet Toet Auto's Super Stuntpark VTech Toet Toet Auto's Super Stuntpark
(show image)
80-156923 Super Stuntpark