location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Zoef Zoef Dieren Avonturenjungle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoef Zoef Dieren
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Avonturenjungle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-504623
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765046230
Category: Toy Playsets Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:51:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points VTech Zoef Zoef Dieren Avonturenjungle
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Recommended age (min): 1 yr(s) Multicolor
  • - Material: Plastic
  • - Speaking function
  • - Curiosity & sense of discovery development, Language skills training, Motor skills training, Imagination development
  • - Number of batteries supported: 2 AAA
More>>>
Short summary description VTech Zoef Zoef Dieren Avonturenjungle:
This short summary of the VTech Zoef Zoef Dieren Avonturenjungle data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Zoef Zoef Dieren Avonturenjungle, 1 yr(s), Batteries included, AAA, Multicolor, Plastic

Long summary description VTech Zoef Zoef Dieren Avonturenjungle:
This is an auto-generated long summary of VTech Zoef Zoef Dieren Avonturenjungle based on the first three specs of the first five spec groups.

VTech Zoef Zoef Dieren Avonturenjungle. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s). Battery type: AAA. Batteries included. Product color: Multicolor, Material: Plastic

Features
Product color *
Multicolor
Material
Plastic
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Suggested gender
Boy/Girl
Sounding
No
Languages support
Dutch
Assembly required
No
Preassembled
Yes
Speaking function
Yes
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Curiosity & sense of discovery development, Language skills training, Motor skills training, Imagination development
Battery
Batteries required
No
Number of batteries supported
2
Battery type
AAA
Rechargeable battery
No
Weight & dimensions
Width
3.8" (96.5 mm)
Depth
2.24" (56.8 mm)
Height
3.34" (84.8 mm)
Weight
4.76 lbs (2.16 kg)
Packaging data
Package width
21.7" (550 mm)
Package depth
5.91" (150 mm)
Package height
15" (381 mm)
Package weight
6.53 lbs (2.96 kg)
Package volume
31432.5 cm³
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case width
22.6" (573 mm)
Master (outer) case length
18.8" (477 mm)
Master (outer) case height
16.1" (408 mm)
Master (outer) case weight
21.2 lbs (9.6 kg)
Number of cartons per pallet
8 pc(s)
Number of cartons per pallet layer
2 pc(s)
Master (outer) case volume
111514.97 cm³
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
33417765046231
Number of layers per pallet
4 pc(s)
Quantity per pallet
24 pc(s)
Harmonized System (HS) code
950300959
Supplier features
(cdm) Power supply type
Battery
Brand Image Article code product Stock Price from
VTech Zoef Zoef Dieren Dierenhotel VTech Zoef Zoef Dieren Dierenhotel
(show image)
80-192823 Dierenhotel