location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Plieger Genua 7253315 central heating towel rail Dual fuel Contemporary towel rail

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plieger Check ‘Plieger’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Genua
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7253315
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7253315 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711238324104
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plieger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Plieger Genua 7253315 central heating towel rail Dual fuel Contemporary towel rail:
This short summary of the Plieger Genua 7253315 central heating towel rail Dual fuel Contemporary towel rail data-sheet is auto-generated and uses the product title and the first six key specs.

Plieger Genua 7253315, Contemporary towel rail, Straight, Wall-mounted, Aluminum, Gray, CE, 800 W

Long summary description Plieger Genua 7253315 central heating towel rail Dual fuel Contemporary towel rail:
This is an auto-generated long summary of Plieger Genua 7253315 central heating towel rail Dual fuel Contemporary towel rail based on the first three specs of the first five spec groups.

Plieger Genua 7253315. Style: Contemporary towel rail, Towel rail profile type: Straight, Mounting type: Wall-mounted. Heating capacity in watts: 800 W, Radiator connection: Right bottom. Length: 21.7" (550 mm), Height: 59.8" (1520 mm)

Brand Image Article code product Stock Price from
Plieger

Plieger Genua 7253314 central heating towel rail Dual fuel Contemporary towel rail
(show image)
7253314 7253314 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Genua 7253313 central heating towel rail Dual fuel Contemporary towel rail
(show image)
7253313 7253313 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Genua 7253311 central heating towel rail Dual fuel Contemporary towel rail
(show image)
7253311 7253311 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Genua 7253310 central heating towel rail Dual fuel Contemporary towel rail
(show image)
7253310 7253310 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Genua 7253309 central heating towel rail Dual fuel Contemporary towel rail
(show image)
7253309 7253309 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Genua 7253308 central heating towel rail Dual fuel Contemporary towel rail
(show image)
7253308 7253308 0.00
(excl. VAT)
0 (incl. VAT)