Plieger Genua 7253311, Contemporary towel rail, Straight, Wall-mounted, Beige, CE, 800 W
Plieger Genua 7253311. Style: Contemporary towel rail, Towel rail profile type: Straight, Mounting type: Wall-mounted. Heating capacity in watts: 800 W, Radiator connection: Right bottom. Length: 21.7" (550 mm), Height: 59.8" (1520 mm)