location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BABY born 820858 doll

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BABY born
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
First Love Nightfriends
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
820858
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167820858
Category: Dolls Check ‘Zapf’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:14:01
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description BABY born 820858 doll:
This short summary of the BABY born 820858 doll data-sheet is auto-generated and uses the product title and the first six key specs.

BABY born 820858, Girl, Sounding, Multicolor

Long summary description BABY born 820858 doll:
This is an auto-generated long summary of BABY born 820858 doll based on the first three specs of the first five spec groups.

BABY born 820858. Suggested gender: Girl, Sounding. Battery type: AAA. Product color: Multicolor

Features
Product color *
Multicolor
Removable dress
Yes
Suggested gender
Girl
Sounding
Yes
Battery
Batteries required
Yes
Battery type
AAA
Number of batteries supported
2
Packaging data
Package width
7.25" (184.2 mm)
Package depth
4.75" (120.7 mm)
Package height
10" (254 mm)
Packaging data
Package volume
5600 cm³
Packaging content
Batteries included
Yes
Logistics data
Shipping (inner) case width
15.2" (38.7 cm)
Shipping (inner) case length
15.5" (39.4 cm)
Shipping (inner) case height
11.3" (28.6 cm)
Shipping (inner) case weight
6.83 lbs (3.1 kg)
Shipping (inner) case volume
43600 cm³
Quantity per intermodal container (20ft)
3855 pc(s)
Quantity per intermodal container (40ft)
7711 pc(s)