location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BABY born 822272 doll accessory Doll high chair

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BABY born
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Highchair
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
822272 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167822272
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:13:55
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description BABY born 822272 doll accessory Doll high chair:
This short summary of the BABY born 822272 doll accessory Doll high chair data-sheet is auto-generated and uses the product title and the first six key specs.

BABY born 822272, Doll high chair, 3 yr(s)

Long summary description BABY born 822272 doll accessory Doll high chair:
This is an auto-generated long summary of BABY born 822272 doll accessory Doll high chair based on the first three specs of the first five spec groups.

BABY born 822272. Product type: Doll high chair, Recommended age (min): 3 yr(s)

Features
Product type *
Doll high chair
Recommended age (min) *
3 yr(s)
Product color *
Pink
Packaging data
Package width
17.7" (450 mm)
Package depth
7.09" (180 mm)
Package height
12.7" (322 mm)
Package volume
26100 cm³
Logistics data
Shipping (inner) case width
18.5" (46.9 cm)
Shipping (inner) case length
14.9" (37.9 cm)
Shipping (inner) case height
13.9" (35.4 cm)
Shipping (inner) case weight
10.6 lbs (4.83 kg)
Shipping (inner) case volume
62900 cm³
Quantity per intermodal container (20ft)
890 pc(s)
Quantity per intermodal container (40ft)
1780 pc(s)