location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech G Check ‘Logitech G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G PRO Gaming Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004857 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206066007
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Optical 12000 DPI Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Cable
Guarantee: 2 years
Long product name Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI :
The short editorial description of Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI

USB 2.0, 200–12000 dpi, >40G, >300 ips, RGB LED, Windows 10/8.1/8/7
More>>>
Short summary description Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI:
This short summary of the Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G G PRO Gaming Mouse, Right-hand, Optical, USB Type-A, 12000 DPI, 1 ms, Black

Long summary description Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI:
This is an auto-generated long summary of Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI based on the first three specs of the first five spec groups.

Logitech G G PRO Gaming Mouse. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 12000 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Illumination color: Multi. Power source: Cable. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-04-29 18:34:00
Uk has collected 47 expert reviews for Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
vortez.net
Updated:
2017-04-29 18:34:00
US: $Based on the relatively simple shape of the Logitech G, the Logitech PRO in its elegance is aimed at the no frills, no compromise competitive gamer Using their experience and know-how, Logitech have created a lightweight (g yet robust mouse by usin...
Good Features 3366 optical sensor, Flawless tracking across various surfaces, Zero acceleration, Comfortable for various grip types, Lightweight (83g), Simple yet sleek aesthetic, Solid construction...
Bad Price...
Bottom line Recently we have had a look at some excellent mice, and comparatively, those equipped with the 3360/3366 are certainly in a league of their own. The PRO is no exception and is another fantastic mouse under Logitech's belt. From first use, the responsivene...
0%
hardwarezone.com.my
Updated:
2017-08-04 04:37:18
E-sports is taking off in a big way in recent years. From live tournament broadcasts on Twitch to the hype generated around massive US$20 million prize pools, competitive gaming has played a big role in driving interest among more casual players.And as e-...
Bottom line Trimming the fatLogitech has done a commendable job with the G Pro Gaming Mouse and Mechanical Gaming Keyboard. The two are hardly perfect, but we like this practical approach of prioritizing functionality over the most eye-catching design.All things cons...
0%
uk.hardware.info
Updated:
2017-09-09 02:15:48
Gaming mice have always been a thing, but a real explosion in the available amount has happened in the last years. There is an unprecedentedly large offer and for this article we test no less than 37 mice of 15 different manufacturers, in the more luxurio...
Bottom line In this test of 37 models there are only a few mice that left us with the thought 'you definitely do not want to purchase that one'. There are a lot of similarities, but there are also some models that stand out or simply perform slightly better than the...
0%
liveatpc.com
Updated:
2018-02-17 01:47:25
Straight out of the gate, the Logitech G Pro is small, lightweight and formidable in its own right. It features similar technology to the higher echelon of G Series gaming mice like the G900 and G903. While the top tier Logitech G gaming mice does come wi...
72%
mousearea.com
Updated:
2017-04-29 18:33:47
The Logitech G Pro gaming mouse is designed to be a smaller form fitting ambidextrous mouse. What this means is that the Logitech G Pro is designed to comfortably fit any hand, left or right, but is designed with those who have smaller hands in mind. The...
Good Excellent performance, Excellent sensor, Excellent response, Reliable brand with a strong research and development base...
Bad There are only 6 programmable buttons, which is lacking compared to some mice, The buttons are a bit hard to press, It may be a little pricy for some...
93%
pcgamer.com
Updated:
2017-04-29 18:33:47
I used Logitech's last small mouse, the G303, for almost a year, even though it didn't really fit my hand. I didn't love the G303's flat profile, and it was just a bit too small for me. The Deathadder and Logitech's G502 fit my hand better. But why did I...
Bottom line A simple mouse that excels at what it sets out to do, though slightly pricier than we'd like...
87%
pcmag.com
Updated:
2017-04-29 18:33:50
The Logitch G Pro Gaming Mouse ($69.99) is simple, responsive, and quite deadly (for your opponents). It has one of the widest and fastest response rates of any gaming mouse, running from 200 to 12,000dpi, and that sensitivity is adjustable on the fly so...
Good Simple and light, Offers wide range of adjustable sensitivities, Preferences are stored in onboard memory, Wide, textured scroll wheel...
Bad Not entirely ambidextrous, No weight adjustment, Utility software is not macOS compatible...
Bottom line Simple, comfortable, and practical, the Logitech G Pro Gaming Mouse is ideal for the professional gamer and anyone who wants to be one someday...
80%
gamecrate.com
Updated:
2017-04-29 18:34:00
The Logitech G Pro Gaming Mouse represents an interesting departure for Logitech. Abandoning the "G###" designation and Greek word naming scheme we've seen on all of the company's recent gaming gear is one way of signifying that this mouse is something di...
Bottom line If you are a gaming professional or someone who aspires to be one, the Pro is a mouse Logitech has designed specifically for you. You owe it to them and to yourself to give it a close look...
78%
tomsguide.com
Updated:
2017-04-29 18:34:00
With mice like the G900 Chaos Spectrum , Logitech is making a pretty substantial push toward the pro-gamer market. Suppose, though, that a $150 wireless mouse really isn't your thing; can you still get something suited to the tournament scene?The $70 Logi...
Good Sleek desig, Responsive button, Intuitive softwar, Pretty lighting...
Bad No lefty option, Somewhat similar to other Logitech mice...
Bottom line The G Pro is a high-quality mouse with an intelligent design and robust software. Logitech's goal was to make a mouse to suit both tournament players and single-player aficionados, and in this, I think it has succeeded. The question is, does it succeed mo...
80%
legitreviews.com
Updated:
2018-02-21 06:20:19
The folks over at Logitech have been in the mouse and keyboard business for a long time and have essentially dominated the marketplace when it comes to those aforementioned peripherals for business and general computing use. If you've used computers for a...
0%
techpowerup.com
Updated:
2018-08-24 00:38:11
Logitech is among the pioneers of the gaming mouse industry since they have been making these products for more than 16 years already. For a company that created simple, yet elegant and very comfortable mice like the MX300 and MX500 in the past, they su...
Good Top-of-the-line sensor, Fantastic buttons, Main button switches rated for 50 million clicks, Exceptional wireless technology, Safe, widely usable shape, Very light for a wireless mouse...
Bad Mouse feet should be better, Very expensive...
Bottom line The Logitech PRO Wireless Gaming Mouse is available for $149.99. Top-of-the-line sensor Fantastic buttons Main button switches rated for 50 million clicks Exceptional wireless technology Safe, widely usable shape Very light for a wireless mouse Mouse feet...
97%
slashgear.com
Updated:
2018-09-06 22:30:52
With the continued rise of eSports comes a greater focus on the kind of PC gaming accessories we're using. If you're a pro gamer, your mouse and keyboard suddenly become just as important as the hardware inside your PC, as they're what enable you to flex...
Good HERO 16K sensor offers an large DPI range, Ultra lighweight; the lightest wireless mouse Logitech makes, Feels great in the hand, Excellent ambidextrous design with plenty of flexibility...
Bad Price will almost certainly be too high for some, if not many, PC gamers...
Bottom line At the end of all of this, I come away very impressed with the G Pro Wireless. The mouse certainly has its quirks, but none of those are real dealbreakers. In fact, I'd say that the G Pro is one of the best mice you can buy, wireless or otherwise.The only...
90%
tomsguide.com
Updated:
2018-09-06 22:31:00
Logitech has been making great wireless gaming mice for years, culminating in the nearly perfect Logitech G900 Chaos Spectrum. The company went all out on the G900, with a striking design, swappable sides and buttons galore. Suppose, though, that what yo...
Good Sleek desig, Swappable part, Useful softwar, Lightweight...
Bad Divisive DPI button placemen, Expensive...
Bottom line Whether the G Pro Wireless is better or worse than any other gaming mouse for competitive play largely comes down to your preferences. The G Pro Wireless is incredibly light and arguably more streamlined than any comparable peripheral. As a Logitech mouse...
80%
pcper.com
Updated:
2018-09-06 22:31:05
Before we get to packaging, let's have a look at the specs:As you can tell, when it comes to performance, these mice are almost identical. That's no surprise given that they've been developed in collaboration with top e-Sports pros over the last two yea...
Bottom line The Logitech G Pro and G Pro Wireless gaming mice are solid evolutions on the original G Pro FPS. The wired G Pro looks just gorgeous with that light ring but both mice have a sleek showiness to them. If you're a competitive gamer, the new HERO16k sensor...
0%
Brand Image Article code product Stock Price from
Logitech M720 mouse Office Right-hand RF Wireless + Bluetooth Optical 1000 DPI Logitech M720 mouse Office Right-hand RF Wireless + Bluetooth Optical 1000 DPI
(show image)
910-004791 M720 Triathlon Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M220 Silent mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M220 Silent mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004879 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M220 Silent mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M220 Silent mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004878 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M330 Silent Plus mouse Office Right-hand RF Wireless Mechanical 1000 DPI Logitech M330 Silent Plus mouse Office Right-hand RF Wireless Mechanical 1000 DPI
(show image)
910-004909 M330 SILENT PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M330 Silent Plus mouse Office Right-hand RF Wireless Optical 1000 DPI Logitech M330 Silent Plus mouse Office Right-hand RF Wireless Optical 1000 DPI
(show image)
910-004910 M330 SILENT PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI
(show image)
910-004530 M535 Bluetooth Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI
(show image)
910-004374 MX Anywhere 2 Wireless Mobile Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI
(show image)
910-004362 MX Master Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M187 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M187 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002731 Wireless Mini Mouse M187 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Disclaimer Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI:
Disclaimer

© 2016 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.
Windows is a registered trademark of Microsoft Corporation in the United States and/or other countries.
All other trademarks are the property of their respective owners.