location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 950 remote control IR Wireless Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet Touch Screen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony 950 Remote Control
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
915-000260 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206060548
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Harmony 950 remote control IR Wireless Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet Touch Screen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Interface: IR Wireless
  • - Remote control proper use: Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet
  • - Brand compatibility: Any brand
  • - Black
  • - Touch Screen
  • - Number of devices supported: 15
  • - Built-in battery Rechargeable Lithium Polymer (LiPo)
Guarantee: 2 years
Long product name Logitech Harmony 950 remote control IR Wireless Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet Touch Screen :
The short editorial description of Logitech Harmony 950 remote control IR Wireless Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet Touch Screen

Harmony 950, Advanced infrared universal remote control
More>>>
Logitech Harmony 950 remote control IR Wireless Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet Touch Screen:
The official marketing text of Logitech Harmony 950 remote control IR Wireless Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet Touch Screen as supplied by the manufacturer

Bring your living room to life
Tap a custom activity such as “Watch TV” and the right devices power on and automatically switch to the right settings.

- Control streaming media players like Apple TV, Roku®, and TiVo®, popular gaming consoles, as well as CD, DVD, and Blu-ray™ media players.
- Teach Harmony 950 new IR commands from other remotes.
- Works with over 270,000 compatible home entertainment devices from more than 6,000 brands.
- Replaces up to fifteen remotes.

Easy-to-use design
Every aspect is designed to make commanding your entertainment easy.

- Use motion-activated, backlit controls to find the right button every time, even in the dark.
- Commonly used controls are in easy reach, just below the full-color touchscreen.
- Change channels, adjust volume, fast-forward, or rewind using gestures on the bright 2.4” touchscreen.
- Keep your eyes on your entertainment, not your remote, with vibration feedback.
- Use the sleep timer to fall asleep and let Harmony 950 take care of shutting down.

Power at the ready
Keep Harmony 950 charged and ready with the convenient charging station.

The replaceable battery has 20% greater capacity than previous generation Harmony remotes.

Get started in minutes
Stop using trial-and-error to find remote codes. Add devices simply by entering the device model numbers and brands.

- Personalize Harmony 950 with your own multi-device, one-touch Activities, up to 50 favorite channels, and frequently used commands.
- Customize the dedicated media playback, cable/satellite, and DVR controls to your preferences.
- Create multi-command macros
- Setup can be completed using an Internet-connected PC or Mac.

Short summary description Logitech Harmony 950 remote control IR Wireless Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet Touch Screen:
This short summary of the Logitech Harmony 950 remote control IR Wireless Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet Touch Screen data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony 950 Remote Control, Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet, IR Wireless, Touch Screen, Built-in display, Rechargeable, Black

Long summary description Logitech Harmony 950 remote control IR Wireless Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet Touch Screen:
This is an auto-generated long summary of Logitech Harmony 950 remote control IR Wireless Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet Touch Screen based on the first three specs of the first five spec groups.

Logitech Harmony 950 Remote Control. Brand compatibility: Any brand, Remote control proper use: Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet, Interface: IR Wireless. Number of devices supported: 15. Input type: Touch Screen. Built-in display. Channels quantity: 50 channels

Design
Interface *
IR Wireless
Remote control proper use *
Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet
Brand compatibility *
Any brand
Product color *
Black
Input type *
Touch Screen
Display
Built-in display
Yes
Display diagonal
2.4"
Performance
Number of devices supported *
15
Number of brands in database
> 6000
Channels quantity
50 channels
Languages support
English
Ports & interfaces
Wi-Fi
Yes
Wi-Fi standards
802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA, WPA2-AES
Battery
Built-in battery
Yes
Rechargeable *
Yes
Battery technology
Lithium Polymer (LiPo)
Number of batteries supported
1
Battery capacity
1320 mAh
Battery capacity
4.88 Wh
Weight & dimensions
Width
2.13" (54 mm)
Weight & dimensions
Depth
1.54" (39 mm)
Height
7.56" (192 mm)
Weight
5.78 oz (163.8 g)
Packaging data
Package width
5.16" (131 mm)
Package depth
9.84" (250 mm)
Package height
3.54" (90 mm)
Package weight
25.1 oz (711 g)
Package length
3.54" (9 cm)
Packaging content
Cables included
USB
Batteries included
Yes
AC adapter included
Yes
Base station
Yes
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
System requirements
Mac compatibility
Yes
Logistics data
Harmonized System (HS) code
85299097
Master (outer) case width
7.28" (185 mm)
Master (outer) case length
11" (280 mm)
Master (outer) case height
10.2" (260 mm)
Master (outer) case weight
6.61 lbs (3 kg)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:31:22
Uk has collected 4 expert reviews for Logitech Harmony 950 remote control IR Wireless Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet Touch Screen and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
Logitech Harmony Elite , Hub & App remote control Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Touch Screen Logitech Harmony Elite , Hub & App remote control Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Touch Screen
(show image)
915-000257 Harmony Elite Remote Control, Hub & App 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony® Companion remote control IR Wireless/Wi-Fi Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Press buttons Logitech Harmony® Companion remote control IR Wireless/Wi-Fi Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Press buttons
(show image)
915-000240 Harmony® Companion 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony 650 remote control IR Wireless Universal Press buttons Logitech Harmony 650 remote control IR Wireless Universal Press buttons
(show image)
915-000229 Harmony 650 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Disclaimer Logitech Harmony 950 remote control IR Wireless Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet Touch Screen:
Disclaimer

© 2015 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.