location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P024-025-13A power cable Black 300" (7.62 m) NEMA 5-15P NEMA 5-15R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P024-025-13A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P024-025-13A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332197177 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:27:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P024-025-13A power cable Black 300" (7.62 m) NEMA 5-15P NEMA 5-15R
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 300" (7.62 m)
  • - NEMA 5-15P Straight Male
  • - NEMA 5-15R Straight Female
  • - Black
  • - 1 pc(s)
Guarantee: Lifetime limited warranty
Long product name Tripp Lite P024-025-13A power cable Black 300" (7.62 m) NEMA 5-15P NEMA 5-15R :
The short editorial description of Tripp Lite P024-025-13A power cable Black 300" (7.62 m) NEMA 5-15P NEMA 5-15R

Standard Power Extension Cord, 13A, 16 AWG (NEMA 5-15P to NEMA 5-15R), 25 ft.
More>>>
Tripp Lite P024-025-13A power cable Black 300" (7.62 m) NEMA 5-15P NEMA 5-15R:
The official marketing text of Tripp Lite P024-025-13A power cable Black 300" (7.62 m) NEMA 5-15P NEMA 5-15R as supplied by the manufacturer

The P024-025-13A Standard Power Extension Cord features a NEMA 5-15P plug on one end and a NEMA 5-15R receptacle on the other, allowing you to extend the length of your existing power cord. The 25-foot 16 AWG cord is rated for 120V and 13A and is UL listed. Durable SJT jacket is sure to last a long time.

Extends Existing Power Cord with NEMA 5-15P Plug
- NEMA 5-15R receptacle at opposite end
- Durable SJT jacket
- UL listed
- 25 ft. long
- 120V/13A rating
- 16 AWG

Short summary description Tripp Lite P024-025-13A power cable Black 300" (7.62 m) NEMA 5-15P NEMA 5-15R:
This short summary of the Tripp Lite P024-025-13A power cable Black 300" (7.62 m) NEMA 5-15P NEMA 5-15R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P024-025-13A, 300" (7.62 m), NEMA 5-15P, NEMA 5-15R, 120 V, 13 A

Long summary description Tripp Lite P024-025-13A power cable Black 300" (7.62 m) NEMA 5-15P NEMA 5-15R:
This is an auto-generated long summary of Tripp Lite P024-025-13A power cable Black 300" (7.62 m) NEMA 5-15P NEMA 5-15R based on the first three specs of the first five spec groups.

Tripp Lite P024-025-13A. Cable length: 300" (7.62 m), Connector 1: NEMA 5-15P, Connector 2: NEMA 5-15R. Input voltage: 120 V, Input current: 13 A

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
300" (7.62 m)
Connector 1 *
NEMA 5-15P
Connector 2 *
NEMA 5-15R
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
16
Power
Input voltage
120 V
Input current
13 A
Packaging data
Quantity per pack
1 pc(s)
Package width
11.8" (300 mm)
Package depth
0.5" (12.7 mm)
Package height
14.2" (360 mm)
Package weight
32.5 oz (920 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332197174
Compliance certificates
RoHS
Other features
Country of origin
Vietnam
Country Distributor
United States 1 distributor(s)