location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X9L44A6 computer case part Universal Screw kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5” HDD Grommet Screws (Bulk 48)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X9L44A6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780166949 show
Category:
Components of a computer case.
Computer Case Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 266967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 07:43:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP X9L44A6 computer case part Universal Screw kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Screw kit
  • - Compatible chassis type: Universal
  • - 3.5"
  • - Blue, Metallic
Long product name HP X9L44A6 computer case part Universal Screw kit :
The short editorial description of HP X9L44A6 computer case part Universal Screw kit

3.5” HDD Grommet Screws (48pcs)
More>>>
HP X9L44A6 computer case part Universal Screw kit:
The official marketing text of HP X9L44A6 computer case part Universal Screw kit as supplied by the manufacturer

Keep extra M3 screws handy for your drive installations with this bulk pack of 48 screws.

Short summary description HP X9L44A6 computer case part Universal Screw kit:
This short summary of the HP X9L44A6 computer case part Universal Screw kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP X9L44A6, Universal, Screw kit, Blue, Metallic, 3.5", 260 G1 DM (mini); ProDesk 400 G1 SFF, G2 DM (Mini), G2 AIO Touch/Non-Touch; ProDesk 600 G1 DM..., Business

Long summary description HP X9L44A6 computer case part Universal Screw kit:
This is an auto-generated long summary of HP X9L44A6 computer case part Universal Screw kit based on the first three specs of the first five spec groups.

HP X9L44A6. Compatible chassis type: Universal, Type: Screw kit, Product color: Blue, Metallic. Quantity per pack: 48 pc(s)

Features
Compatible chassis type *
Universal
Type *
Screw kit
Product color
Blue, Metallic
Storage drive sizes supported
3.5"
Features
Compatible products
260 G1 DM (mini); ProDesk 400 G1 SFF, G2 DM (Mini), G2 AIO Touch/Non-Touch; ProDesk 600 G1 DM (Mini), G2 SFF; ProOne 600 G2 AIO 21.5" Touch/Non-Touch; EliteDesk 705 G2 MT, G2 SFF, G2 AIO 23" Touch, G2 AIO 23" Non-Touch, G2 Desktop Mini; EilteDesk 800 G1 TWR, G1 SFF, G1 USDT, G1 Desktop Mini, G1 21.5 Non-Touch/Touch, G1 23" Non Touch, G2 TWR, G2 SFF, G2 35W Desktop Mini, G2 65W Desktop Mini
HP segment
Business
Packaging data
Quantity per pack
48 pc(s)
Country Distributor
España 3 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)