location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Projector LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector LV-7245
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0912B007
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Projector LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 2500 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 300:1
  • - Focus: Manual
  • - 250 W
Long product name Canon Projector LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Canon Projector LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768)

LV-7245 LCD XGA 2500ALu 1.2x zoom lens
More>>>
Canon Projector LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768):
The official marketing text of Canon Projector LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

With XGA resolution and powerful 2500 lumens brightness, the LV-7245 is ideal for projecting in large meeting rooms and boardrooms. Delivers high impact presentations without the high price tag.


Features

Sharp XGA resolution Bright 2,500 lumens 300:1 contrast ratio 30dBA Quiet Mode Wide 1.2x zoom lens Keystone correction 9 sec start-up, 30 sec cool down Auto recognition of input signals RGB Out for external monitor Wall Colour Correction


Conference room power. Meeting room price.




XGA resolution
The LV-7245 projects images at XGA resolution (1024 x 768 pixels) for razor sharp definition, extendable with high-quality compression to UXGA (1600 x 1200).

Super-bright projection
With powerful 2500 lumens you get bright, crystal clear presentations without having to darken the boardroom.

High contrast
With 300:1 contrast ratio, images are super crisp with brighter whites, darker blacks and richer colours. A DC lamp and progressive scan technology ensure that projected images remain smooth, steady and flicker-free.

Quietly economical
Quiet Mode's near-silent 30dBA operation suppresses fan hum to keep audience attention fixed on your presentation. Running the projector in Quite Mode increases lamp life to 3000 hours.

Optical zoom
The projector's wide-angle 1.2x zoom lens lets you project large images from short distances - great when positioning the projector close to the front of the room.

Keystone correction
Canon's Automatic Vertical Keystone Correction compensates for any picture distortion that occurs when the projector is not perpendicular to the screen. The LV-7245 automatically detects any projector tilt and compensates to a maximum angle of ±30 degrees.

Fast start-up and shutdown
The LV-7245 is ready for use nine seconds after you turn on the power. Once you've made your pitch, cool-down takes just 30 seconds.

Automatic signal recognition
Once connected to a PC or other video source, the LV-7245 automatically detects the signal type and resolution and adjusts itself accordingly, without the need for manual intervention.

RGB Out and Remote Control
RGB output allows connection to an external prompt monitor, so you never have to turn your back on your audience. The Remote Control has a USB infrared receiver that can control the mouse cursor of your laptop from up to seven metres away.

Project onto any background
Because you can't always project onto a white wall, Wall Colour Correction preserves the natural colours of an image when projecting onto coloured surfaces. Choose from seven different wall colour modes, including Blackboard mode.

Short summary description Canon Projector LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768):
This short summary of the Canon Projector LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Projector LV-7245, 2500 ANSI lumens, LCD, XGA (1024x768), 300:1, 85%, 15 - 100 kHz

Long summary description Canon Projector LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Canon Projector LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Canon Projector LV-7245. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSH, Lamp power: 180 W. Focus: Manual, Digital zoom: 4x. Dot clock scanning frequency: 108 MHz. Display: LCD, Display resolution: 1024 x 768 pixels

Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
300:1
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
180 W
Lens system
Focus *
Manual
Digital zoom
4x
Features
Dot clock scanning frequency
108 MHz
Multimedia
Number of built-in speakers
1
Display
Display
LCD
Display resolution
1024 x 768 pixels
Power
Power consumption (typical) *
250 W
Weight & dimensions
Weight *
6.61 lbs (3 kg)
Other features
Dimensions (WxDxH)
11.6 x 10.2 x 3.66" (294 x 260 x 93 mm)
I/O ports
Analogue RGB 1: Mini D-Sub 15-pin, Analogue RGB 2: Mini D-Sub 15-pin, S-Video: Mini DIN 4-pin, Composite Video: RCA x 1Audio: 3.5mm² stereo mini-jack, Audio: RCA x 2 (L/R), Audio: RCA x 2 (L/R), Projector Service and Control: Mini-DIN 8-pin, Analogue RGB: Mini D-Sub 15-pin, Audio: 3.5mm² stereo mini-jack (variable level)
Resolution
786.432
Lens system
F1.7 ~ F2.0, f=21.6 ~ 25.9
Horizontal resolution
540 lines
Brand Image Article code product Stock Price from
Canon LV-7240 LCD XGA 2100ALu 1.2x zoom lens data projector 2100 ANSI lumens XGA (1024x768) Canon LV-7240 LCD XGA 2100ALu 1.2x zoom lens data projector 2100 ANSI lumens XGA (1024x768)
(show image)
0913B010 LV-7240 LCD XGA 2100ALu 1.2x zoom lens 0.00
(excl. VAT)
0 (incl. VAT)
Canon Multimedia Projectors LV-7240 data projector 2100 ANSI lumens LCD XGA (1024x768) Canon Multimedia Projectors LV-7240 data projector 2100 ANSI lumens LCD XGA (1024x768)
(show image)
0913B003 Multimedia Projectors LV-7240 0.00
(excl. VAT)
0 (incl. VAT)
Canon Beamer LV-7225 2000 Ansilumen data projector 2000 ANSI lumens LCD XGA (1024x768) Canon Beamer LV-7225 2000 Ansilumen data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
9019A0033 Beamer Canon LV-7225 2000 Ansilumen 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital Projector LV-7225 data projector 2000 ANSI lumens LCD XGA (1024x768) Canon Digital Projector LV-7225 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
9919A004 Digital Projector LV-7225 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital Projector LV-7220 data projector 2000 ANSI lumens LCD XGA (1024x768) Canon Digital Projector LV-7220 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
9920A004 Digital Projector LV-7220 0.00
(excl. VAT)
0 (incl. VAT)