location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Multimedia Projectors LV-7240 data projector 2100 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Projectors LV-7240
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0913B003 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:33:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Multimedia Projectors LV-7240 data projector 2100 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 2100 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 300:1
  • - Focus: Manual
  • - 250 W
Long product name Canon Multimedia Projectors LV-7240 data projector 2100 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Canon Multimedia Projectors LV-7240 data projector 2100 ANSI lumens LCD XGA (1024x768)

Multimedia Projectors LV-7240
More>>>
Canon Multimedia Projectors LV-7240 data projector 2100 ANSI lumens LCD XGA (1024x768):
The official marketing text of Canon Multimedia Projectors LV-7240 data projector 2100 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

The LV-7240 offers bright, high contrast projection without blowing the budget. A wide-angle lens and Quiet Mode deliver a big picture without distracting fan noise, even in the smallest meeting room.

XGA resolution
The LV-7240 projects images at XGA resolution (1024 x 768) for razor sharp definition, extendable with high-quality compression to UXGA (1600 x 1200).

Super-bright projection
With a powerful 2100 lumens you get bright, crystal clear presentations without having to darken the meeting room.

Vivid images
With 300:1 contrast ratio, images are super crisp with brighter whites, darker blacks and richer colours. A DC lamp and progressive scan technology ensure that projections remain smooth, steady and flicker-free.

Quietly economical
Quiet Mode's near-silent 30dBA operation suppresses fan hum to keep audience attention firmly fixed on your presentation. Running the projector in Quiet Mode increases lamp life by up to 50%, helping you keep costs down.

Optical zoom
The projector's wide-angle 1.2x zoom lens lets you project large images from short distances - great when positioning the projector close to the front of the room.

Keystone correction
Automatic Vertical Keystone Correction compensates for picture distortion that occurs when the projector is not perpendicular to the screen. The LV-7240 automatically detects tilt angle and compensates to a maximum angle of 30 degrees.

Fast start-up and shutdown
With 9 second start-up, the LV-7240 springs into action, ready for your presentation. Once you've made your pitch, cool-down takes just 30 seconds.

Automatic signal recognition
As soon as it's connected to a PC or other video source, the LV-7240 automatically detects the signal type and resolution and adjusts itself accordingly, without need for manual intervention.

RGB Out and Remote Control
RGB output allows connection to an external prompt monitor so you never have to turn your back on your audience. The Remote Control has a USB infrared receiver that can control the mouse cursor of your laptop from up to 7 metres away.

Project onto any background
Wall Colour Correction preserves the original image colours when projecting onto coloured surfaces. Choose from Blackboard Mode or six different wall colour modes.

Short summary description Canon Multimedia Projectors LV-7240 data projector 2100 ANSI lumens LCD XGA (1024x768):
This short summary of the Canon Multimedia Projectors LV-7240 data projector 2100 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Multimedia Projectors LV-7240, 2100 ANSI lumens, LCD, XGA (1024x768), 300:1, 85%, 15 - 100 kHz

Long summary description Canon Multimedia Projectors LV-7240 data projector 2100 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Canon Multimedia Projectors LV-7240 data projector 2100 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Canon Multimedia Projectors LV-7240. Projector brightness: 2100 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSH, Lamp power: 180 W. Focus: Manual, Digital zoom: 4x. Dot clock scanning frequency: 108 MHz. Display: LCD, Display resolution: 1024 x 768 pixels

Projector
Projector brightness *
2100 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
300:1
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
180 W
Lens system
Focus *
Manual
Digital zoom
4x
Features
Dot clock scanning frequency
108 MHz
Multimedia
Number of built-in speakers
1
Display
Display
LCD
Display resolution
1024 x 768 pixels
Power
Power consumption (typical) *
250 W
Weight & dimensions
Weight *
6.61 lbs (3 kg)
Other features
Dimensions (WxDxH)
11.6 x 10.2 x 3.66" (294 x 260 x 93 mm)
I/O ports
Analogue RGB 1: Mini D-Sub 15-pin, Analogue RGB 2: Mini D-Sub 15-pin, S-Video: Mini DIN 4-pin, Composite Video: RCA x 1Audio: 3.5mm² stereo mini-jackAudio: RCA x 2 (L/R)Audio: RCA x 2 (L/R)Projector Service and Control: Mini-DIN 8-pin, Analogue RGB: Mini D-Sub 15-pin, Audio: 3.5mm² stereo mini-jack (variable level)
Resolution
786.432
Lens system
F1.7 ~ F2.0, f=21.6 ~ 25.9
Horizontal resolution
540 lines
Brand Image Article code product Stock Price from
Canon Projector LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768) Canon Projector LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
0912B007 Projector LV-7245 0.00
(excl. VAT)
0 (incl. VAT)
Canon LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768) Canon LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
0912B003 LV-7245 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)