location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH49PHFPBGC signage display Digital signage flat panel 49" LED Wi-Fi 700 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH49PHFPBGC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH49PHFPBGC
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:32:59
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH49PHFPBGC user manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH49PHFPBGC signage display Digital signage flat panel 49" LED Wi-Fi 700 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 49" 1920 x 1080 pixels LED 700 cd/m²
  • - 8 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
More>>>
Short summary description Samsung LH49PHFPBGC signage display Digital signage flat panel 49" LED Wi-Fi 700 cd/m² Full HD Black 24/7:
This short summary of the Samsung LH49PHFPBGC signage display Digital signage flat panel 49" LED Wi-Fi 700 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH49PHFPBGC, Digital signage flat panel, 49", LED, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung LH49PHFPBGC signage display Digital signage flat panel 49" LED Wi-Fi 700 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of Samsung LH49PHFPBGC signage display Digital signage flat panel 49" LED Wi-Fi 700 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

Samsung LH49PHFPBGC. Product design: Digital signage flat panel. Display diagonal: 49", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Product color: Black

Display
Display diagonal *
49"
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
1.073 billion colors
Display diagonal (metric)
48.4" (123 cm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DisplayPorts quantity *
2
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Microphone in
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
TV tuner integrated
No
Operating hours (hours/days)
24/7
HDCP
Yes
Power
Power consumption (typical) *
115 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
Weight & dimensions
Width
43" (1092.6 mm)
Depth
1.18" (29.9 mm)
Height
24.6" (624.8 mm)
Weight
29.1 lbs (13.2 kg)
Packaging data
Package width
47" (1195 mm)
Package depth
6.57" (167 mm)
Package height
28.4" (721 mm)
Package weight
39.9 lbs (18.1 kg)
Packaging content
Handheld remote control
Yes
Cables included
RS-232
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Quick start guide
Yes
AC adapter included
Yes
Annual energy consumption
160 kWh
Aspect ratio
4:3, 16:9
Cable lock slot
Yes
Display
LED
Headphone connectivity
3.5 mm
Headphone outputs
1
Height adjustment
No
On/off switch
Yes
Energy efficiency class (old)
B
Brand Image Article code product Stock Price from
Samsung LH49PHFPMGC signage display Digital signage flat panel 49" LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7 Samsung LH49PHFPMGC signage display Digital signage flat panel 49" LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7
(show image)
LH49PHFPMGC LH49PHFPMGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55PHFPBGC signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black 24/7 Samsung LH55PHFPBGC signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black 24/7
(show image)
LH55PHFPBGC LH55PHFPBGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH49PMFPBGC signage display Digital signage flat panel 49" LED 500 cd/m² Full HD Black 24/7 Samsung LH49PMFPBGC signage display Digital signage flat panel 49" LED 500 cd/m² Full HD Black 24/7
(show image)
LH49PMFPBGC LH49PMFPBGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DC48E-H Digital signage flat panel 48" LED 700 cd/m² Full HD Black 16/7 Samsung DC48E-H Digital signage flat panel 48" LED 700 cd/m² Full HD Black 16/7
(show image)
LH48DCEHLGC DC48E-H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DC48E-M Digital signage flat panel 48" LED 450 cd/m² Full HD Black 24/7 Samsung DC48E-M Digital signage flat panel 48" LED 450 cd/m² Full HD Black 24/7
(show image)
LH48DCEMLGC DC48E-M 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DH48E Digital signage flat panel 48" LED 700 cd/m² Full HD Black 24/7 Samsung DH48E Digital signage flat panel 48" LED 700 cd/m² Full HD Black 24/7
(show image)
LH48DHEPLGC DH48E 0.00
(excl. VAT)
0 (incl. VAT)