location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung STN-L3240E signage display mount 40" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STN-L3240E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STN-L3240E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085940376 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 20:06:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung STN-L3240E signage display mount 40" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Maximum screen size: 40"
  • - Mounting type: Desk
  • - Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm) Maximum VESA mount: 7.87 x 7.87" (200 x 200 mm)
Long product name Samsung STN-L3240E signage display mount 40" Black :
The short editorial description of Samsung STN-L3240E signage display mount 40" Black

32 - 40" Y-Type Foot Stand
More>>>
Samsung STN-L3240E signage display mount 40" Black:
The official marketing text of Samsung STN-L3240E signage display mount 40" Black as supplied by the manufacturer

Put your business on display with this convenient foot stand for select Samsung Display models. Samsung Digital Signage Accessories provide versatile deployment, installation and audience engagement opportunities for your business.

- Convenient Y-Type Foot Stand
- Sturdy Installation
- Compatible with Select Samsung 32-40" DB, DM, DH, ED, ME, MD and PE Series Models
- VESA 200 Mounting Pattern

Short summary description Samsung STN-L3240E signage display mount 40" Black:
This short summary of the Samsung STN-L3240E signage display mount 40" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung STN-L3240E, 32", 40", 7.87 x 7.87" (200 x 200 mm), 7.87 x 7.87" (200 x 200 mm)

Long summary description Samsung STN-L3240E signage display mount 40" Black:
This is an auto-generated long summary of Samsung STN-L3240E signage display mount 40" Black based on the first three specs of the first five spec groups.

Samsung STN-L3240E. Minimum screen size: 32", Maximum screen size: 40", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 7.87 x 7.87" (200 x 200 mm). Product color: Black

Mounting
Minimum screen size
32"
Maximum screen size *
40"
Mounting type *
Desk
Minimum VESA mount *
7.87 x 7.87" (200 x 200 mm)
Maximum VESA mount *
7.87 x 7.87" (200 x 200 mm)
Design
Product color *
Black
Compatible products
DB, DM, DH, ED, ME, MD, PE
Weight & dimensions
Width
5.2" (132.2 mm)
Weight & dimensions
Depth
10.5" (266.3 mm)
Height
19.5" (495 mm)
Weight
2.65 lbs (1.2 kg)
Packaging data
Package width
8.54" (217 mm)
Package depth
5.12" (130 mm)
Package height
18" (457 mm)
Package weight
4.41 lbs (2 kg)
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)