location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Super Raceauto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super Raceauto
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-161523 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761615232
Category:
Toys controlled by remote control, such as toy cars and toy planes.
Remote Controlled Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:22:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points VTech Super Raceauto
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Recommended age (min): 2 yr(s) Multicolor
  • - Hand-eye coordination development, Music learning, Colours learning, Shapes learning
  • - AA
More>>>
Short summary description VTech Super Raceauto:
This short summary of the VTech Super Raceauto data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Super Raceauto, 2 yr(s)

Long summary description VTech Super Raceauto:
This is an auto-generated long summary of VTech Super Raceauto based on the first three specs of the first five spec groups.

VTech Super Raceauto. Recommended age (min): 2 yr(s)

Technical details
Sounding
No
Recommended age (min)
2 yr(s)
Recommended age (max)
5 yr(s)
Product color
Multicolor
Recommended gender
Boy/Girl
Material
Synthetic
Preassembled
Yes
Languages support
Dutch
Certification
CE
Battery
Number of batteries supported
4
Batteries required
No
Rechargeable battery
No
Battery type
AA
Remote control battery
2 x AA
Weight & dimensions
Width
3.94" (100 mm)
Depth
3.27" (83 mm)
Height
2.13" (54 mm)
Weight
24.3 oz (690 g)
Package width
11.8" (300 mm)
Weight & dimensions
Package depth
6.42" (163 mm)
Package height
11" (279 mm)
Package weight
2.29 lbs (1.04 kg)
Package volume
13643.1 cm³
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case width
26.8" (681 mm)
Master (outer) case length
12.7" (323 mm)
Master (outer) case height
12" (306 mm)
Master (outer) case weight
10.6 lbs (4.81 kg)
Master (outer) case volume
67308.68 cm³
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761615230
Harmonized System (HS) code
9503007590
Learning & training skills
Learning & training skills
Hand-eye coordination development, Music learning, Colours learning, Shapes learning
Supplier features
Country of origin
China
Assembly required
No