location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Color Tablet AZERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Tablet AZERTY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-155224
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761552247
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2022 10:07:27
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Color Tablet AZERTY:
This short summary of the VTech Color Tablet AZERTY data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Color Tablet AZERTY, 4 yr(s), Speaking function, AA, Synthetic, Multicolor

Long summary description VTech Color Tablet AZERTY:
This is an auto-generated long summary of VTech Color Tablet AZERTY based on the first three specs of the first five spec groups.

VTech Color Tablet AZERTY. Recommended age (min): 4 yr(s), Recommended age (max): 7 yr(s), Speaking function. Battery type: AA. Material: Synthetic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Recommended age (max)
7 yr(s)
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Language skills training, Critical thinking training, Logical thinking training, Fine motor skills training, Math & counting learning
Power
Batteries required
No
Battery type
AA
Rechargeable
No
Number of batteries supported
3
Weight & dimensions
Width
9.72" (247 mm)
Weight & dimensions
Depth
0.866" (22 mm)
Height
6.57" (167 mm)
Weight
10.9 oz (310 g)
Packaging data
Package width
13.8" (350 mm)
Package depth
2.28" (58 mm)
Package height
11" (279 mm)
Package weight
14.1 oz (400 g)
Package volume
5663.7 cm³
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case width
14.4" (367 mm)
Master (outer) case length
10" (255 mm)
Master (outer) case height
11.8" (299 mm)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761552245
Master (outer) case weight
4.63 lbs (2.1 kg)
Master (outer) case volume
27981.92 cm³
Harmonized System (HS) code
9504500000
Brand Image Article code product Stock Price from
VTech Color Tablet QWERTY VTech Color Tablet QWERTY
(show image)
80-155223 Color Tablet QWERTY
VTech Bel & Leer Smartphone VTech Bel & Leer Smartphone
(show image)
80-139323 Bel & Leer Smartphone
VTech Lees & Leer Aapje VTech Lees & Leer Aapje
(show image)
80-182223 Lees & Leer Aapje