location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2X-025G rack accessory Mounting kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2X-025G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2X-025G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264641961
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:13
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ATEN 2X-025G rack accessory Mounting kit :
The short editorial description of ATEN 2X-025G rack accessory Mounting kit

Easy Installation Rack Mount Kit (Long) for LCD KVM Switch/Console
More>>>
ATEN 2X-025G rack accessory Mounting kit:
The official marketing text of ATEN 2X-025G rack accessory Mounting kit as supplied by the manufacturer

For the convenience of your installation, ATEN offers various mounting kits that allow you to install the LCD KVM Switch/Console on the rack. Please refer to Datasheet on the Support and Downloads page for more information about the mounting kits.

Short summary description ATEN 2X-025G rack accessory Mounting kit:
This short summary of the ATEN 2X-025G rack accessory Mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2X-025G, Mounting kit, Black, 26.8" (680 mm), 41.3" (105 cm)

Long summary description ATEN 2X-025G rack accessory Mounting kit:
This is an auto-generated long summary of ATEN 2X-025G rack accessory Mounting kit based on the first three specs of the first five spec groups.

ATEN 2X-025G. Type: Mounting kit, Product color: Black. Depth: 26.8" (680 mm), Depth (max): 41.3" (105 cm)

Features
Type *
Mounting kit
Product color *
Black
Weight & dimensions
Depth
26.8" (680 mm)
Depth (max)
41.3" (105 cm)
Logistics data
Harmonized System (HS) code
85389099
Country Distributor
Nederland 1 distributor(s)