location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CL1316 not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL1316
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL1316
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CL1316 not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Exclusive LED illumination light - designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
  • - A single console controls up to 256 computers by cascade to 2 levels and connect up to 16 switches.
  • - Integrated KVM console with 19" LED-backlit LCD panel
  • - Dual Interface – supports computers with PS/2 or USB keyboards and mice
  • - Multiplatform support – Windows 2000/XP/Vista, Linux, Mac, and Sun
  • - Supports USB keyboards for PC, Mac and Sun
  • - Auto PS/2 and USB interface detection
  • - USB or PS/2 keyboard and mouse emulation – computers boot even when the console focus is elsewhere
  • - Superior video quality – up to 1280 x 1024 @ 75 Hz; DDC2B
  • - Convenient computer switching via front panel push buttons, hotkeys, or multilingual on-screen display (OSD) menu
  • - Two level password security - only authorized users view and control computers; up to four users and an administrator with a separate profile for each
  • - Auto Scan feature for monitoring user-selected computers
  • - Broadcast mode – operations simultaneously performed on all selected computers
  • - Hot pluggable – add or remove computers without having to power down the switch
  • - Buzzer on/off via hotkey and OSD
  • - Rack mountable
  • - Optional rack mount kits available including easy installation options
  • - Keyboard Language support: English (US), English (UK), French, German, German (Swiss), Greek, Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish and Traditional Chinese
  • - More information about "Easy Rack Mounting"...
Long product name ATEN CL1316 not categorized :
The short editorial description of ATEN CL1316 not categorized

16-Port PS/2-USB VGA Single Rail LCD KVM Switch
More>>>
ATEN CL1316 not categorized:
The official marketing text of ATEN CL1316 not categorized as supplied by the manufacturer

With limited server room space and rising maintenance costs, network administrators are now more than ever looking for solutions that reduce both costs and space requirements. ATEN LCD KVM Switches offer a space saving, streamlined approach to KVM switching technology by integrating an LCD panel, full keyboard, and touchpad into a 1U rack-mountable sliding housing.

The CL1316 LCD KVM Switch features an integrated 19" LED-backlit LCD panel allowing access and control with up to 16 computers from a single console (keyboard, mouse, and monitor). As many as 16 additional switches can be cascaded bringing the total number of connected computers to 256 computers that can be controlled from a single keyboard-monitor-mouse console.

Setup is fast and easy; plugging cables into their appropriate ports is all that is needed. The switch supports both USB and PS/2 connections for the computers. The CL1316 intercepts keyboard input directly, thus eliminating the need for any software configuration. Switching between computers can be easily accomplished either by manually pressing the front panel push button port LEDs, entering hotkey combinations from the keyboard, or via a menu driven multilingual on-screen display (OSD) system.

Note: Optional rack mount kits are available. For more information, refer to Compatible Accessories below.

Short summary description ATEN CL1316 not categorized:
This short summary of the ATEN CL1316 not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CL1316

Long summary description ATEN CL1316 not categorized:
This is an auto-generated long summary of ATEN CL1316 not categorized based on the first three specs of the first five spec groups.

ATEN CL1316