location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bunchems Creation Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bunchems
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Creation Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026097 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988121610 show
Category:
Set of standardized pieces for the construction of a different models.
Building Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:27:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bunchems Creation Pack
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Multicolor
  • - 60 pc(s)
  • - Suggested gender: Boy/Girl
  • - Recommended age (min): 4 yr(s)
  • - 4.69 oz (133 g)
Long product name Bunchems Creation Pack :
The short editorial description of Bunchems Creation Pack

Creation Pack, 4+, 60 pcs
More>>>
Bunchems Creation Pack:
The official marketing text of Bunchems Creation Pack as supplied by the manufacturer

Squish, connect and create with Bunchems! The colorful little balls that stick to each other and build like no other. The Pets Creation Pack allows you to build amazing creations! Bring your creations to life using the included eyes and legs accessories, then take them apart and re-build them as anything you want! The possibilities are endless with Bunchems. Content: 60 Bunchems, 11 accessories, 1 instruction manual.

Short summary description Bunchems Creation Pack:
This short summary of the Bunchems Creation Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Bunchems Creation Pack, 4 yr(s), 60 pc(s), 4.69 oz (133 g)

Long summary description Bunchems Creation Pack:
This is an auto-generated long summary of Bunchems Creation Pack based on the first three specs of the first five spec groups.

Bunchems Creation Pack. Recommended age (min): 4 yr(s), Number of pieces: 60 pc(s). Package weight: 4.69 oz (133 g)

Features
Suggested gender
Boy/Girl
Recommended age (min) *
4 yr(s)
Number of pieces *
60 pc(s)
Product color *
Multicolor
Weight & dimensions
Package width
6" (152.4 mm)
Weight & dimensions
Package depth
1.75" (44.5 mm)
Package height
8.5" (215.9 mm)
Package weight
4.69 oz (133 g)
Package type
Window box
Packaging content
Manual
Yes
Brand Image Article code product Stock Price from
Bunchems Theme Pack Bunchems Theme Pack
(show image)
6028258 Theme Pack