location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bunchems DNG BST Jumbo Pack 1000 Plus TMF GML Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bunchems
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bunchems Jumbo Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6028251 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988233542 show
Category:
Material or substance used for making models such as clay.
Pottery & Modelling Compounds Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 04:05:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bunchems DNG BST Jumbo Pack 1000 Plus TMF GML Multicolor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Use the included guide to create your own giant creature!
Long product name Bunchems DNG BST Jumbo Pack 1000 Plus TMF GML Multicolor :
The short editorial description of Bunchems DNG BST Jumbo Pack 1000 Plus TMF GML Multicolor

SPIN MASTER BUNCHEMS JUMBO PACK 1000 PLUS
More>>>
Bunchems DNG BST Jumbo Pack 1000 Plus TMF GML Multicolor:
The official marketing text of Bunchems DNG BST Jumbo Pack 1000 Plus TMF GML Multicolor as supplied by the manufacturer

Squish, connect and create with the Bunchems Jumbo Pack! Bunchems are the colorful little balls that stick to each other and build like no other. The Bunchems Jumbo Pack includes over 1000 pieces and features eight colors of Bunchems to make colorful 3D Bunchems creations! Build a hippo, airplane, alien and more with the included Guide Book – or let your imagination run wild and build your own Bunchems creation! Use the 50 accessories to bring your creations to life, then pull them apart to build something new! Bunchems make clean up a breeze – they stick together with magical ease. Create and re-create endless possibilities with the Bunchems Jumbo Pack!

Includes: 125 Blue Bunchems, 125 Green Bunchems, 125 Purple Bunchems, 125 Yellow Bunchems, 125 Orange Bunchems, 125 Red Bunchems, 125 White Bunchems, 125 Black Bunchems, 50 Accessories, 1 Instruction Guide

Short summary description Bunchems DNG BST Jumbo Pack 1000 Plus TMF GML Multicolor:
This short summary of the Bunchems DNG BST Jumbo Pack 1000 Plus TMF GML Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

Bunchems DNG BST Jumbo Pack 1000 Plus TMF GML, Bunchems, Multicolor, Child, 1050 pc(s), 4 yr(s), 10 yr(s)

Long summary description Bunchems DNG BST Jumbo Pack 1000 Plus TMF GML Multicolor:
This is an auto-generated long summary of Bunchems DNG BST Jumbo Pack 1000 Plus TMF GML Multicolor based on the first three specs of the first five spec groups.

Bunchems DNG BST Jumbo Pack 1000 Plus TMF GML. Type: Bunchems, Product color: Multicolor, Recommended age group: Child. Package width: 13.7" (349.2 mm), Package depth: 5.25" (133.3 mm), Package height: 11" (279.4 mm). Number of accessories included: 50 pc(s). Quantity per intermodal container (20ft): 1722 pc(s), Quantity per intermodal container (40ft): 3444 pc(s), Number of layers per pallet: 5 pc(s). EU TSD warning: Not for children under 36 months

Features
Type *
Bunchems
Recommended age group *
Child
Product color *
Multicolor
Number of pieces *
1050 pc(s)
Reusable
Yes
Recommended age (min)
4 yr(s)
Recommended age (max)
10 yr(s)
Recommended gender
Boy/Girl
Material
Plastic
Country of origin
United States
Packaging data
Package width
13.7" (349.2 mm)
Package depth
5.25" (133.3 mm)
Package height
11" (279.4 mm)
Package weight
2.25 lbs (1.02 kg)
Package type
Box
Packaging content
Number of accessories included
50 pc(s)
User guide
Yes
Logistics data
Quantity per intermodal container (20ft)
1722 pc(s)
Quantity per intermodal container (40ft)
3444 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
80 pc(s)
Quantity per pallet layer
16 pc(s)
Master (outer) case width
14.1" (358.1 mm)
Master (outer) case length
11.1" (281.9 mm)
Master (outer) case height
11.8" (300 mm)
Master (outer) case weight
5.56 lbs (2.52 kg)
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988616475
Master (outer) case volume
1070000 cm³
Master (outer) case net weight
4.48 lbs (2.03 kg)
Harmonized System (HS) code
95.03.00.35.00
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No