location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect eSATA II 1m SATA cable 39.4" (1 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eSATA II 1m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATEES10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965919811
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect eSATA II 1m SATA cable 39.4" (1 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SATA II 39.4" (1 m)
  • - eSATA Straight
  • - eSATA Straight
  • - Black
  • - 3 Gbit/s
Guarantee: 25 years
Long product name Microconnect eSATA II 1m SATA cable 39.4" (1 m) Black :
The short editorial description of Microconnect eSATA II 1m SATA cable 39.4" (1 m) Black

eSATA II, 1m, 3GB/s
More>>>
Short summary description Microconnect eSATA II 1m SATA cable 39.4" (1 m) Black:
This short summary of the Microconnect eSATA II 1m SATA cable 39.4" (1 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect eSATA II 1m, 39.4" (1 m), SATA II, eSATA, eSATA, Male/Male, Black

Long summary description Microconnect eSATA II 1m SATA cable 39.4" (1 m) Black:
This is an auto-generated long summary of Microconnect eSATA II 1m SATA cable 39.4" (1 m) Black based on the first three specs of the first five spec groups.

Microconnect eSATA II 1m. Cable length: 39.4" (1 m), Cable type: SATA II, Connector 1: eSATA

Brand Image Article code product Stock Price from
Microconnect

Microconnect eSATA II 1.5m SATA cable 59.1" (1.5 m) Black
(show image)
SATEES15 eSATA II 1.5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect eSATA II 0.5m SATA cable 19.7" (0.5 m) Black
(show image)
SATEES05 eSATA II 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SATA/SATA 1.2m SATA cable 47.2" (1.2 m) Black, Pink
(show image)
SAT15012A SATA/SATA 1.2m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SATA II/eSATA 1m SATA cable 39.4" (1 m) Black
(show image)
SATE150ES20 SATA II/eSATA 1m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SATA/SATA 0.5m SATA cable 19.7" (0.5 m) Red
(show image)
SAT15005A SATA/SATA 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SATA II 2m SATA cable 78.7" (2 m) Black
(show image)
SATE15020 SATA II 2m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SATA II/eSATA 1m SATA cable 39.4" (1 m) eSATAp Black
(show image)
SATE150ES10 SATA II/eSATA 1m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SATA/SATA 1.2m SATA cable 47.2" (1.2 m) SATA 7-pin Black, Pink
(show image)
SAT15012 SATA/SATA 1.2m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SATA II/eSATA 0.5m SATA cable 19.7" (0.5 m) Black
(show image)
SATE150ES05 SATA II/eSATA 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect eSATA II 2m SATA cable 78.7" (2 m) Black
(show image)
SATEES20 eSATA II 2m 0.00
(excl. VAT)
0 (incl. VAT)