Microconnect logo

Microconnect SATA/SATA 0.5m SATA cable 19.7" (0.5 m) Red

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17254
Info modified on:
07 Nov 2019, 09:24:19
Guarantee:
25 years
Long product name Microconnect SATA/SATA 0.5m SATA cable 19.7" (0.5 m) Red:

SATA/SATA, 0.5m, M/M 1.5GB/s, Angled

Short summary description Microconnect SATA/SATA 0.5m SATA cable 19.7" (0.5 m) Red:

Microconnect SATA/SATA 0.5m, 19.7" (0.5 m), SATA I, Male/Male, Red, Left, Left

Long summary description Microconnect SATA/SATA 0.5m SATA cable 19.7" (0.5 m) Red:

Microconnect SATA/SATA 0.5m. Cable length: 19.7" (0.5 m), Cable type: SATA I, Connector gender: Male/Male

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.