location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect 15M-15F+2x15F 0.5m 19.7" (0.5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15M-15F+2x15F 0.5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PI18172
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327172727
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2021 09:47:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect 15M-15F+2x15F 0.5m 19.7" (0.5 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19.7" (0.5 m)
  • - SATA 15-pin Male
  • - 2 x SATA 15-pin Female
Guarantee: 25 years
Long product name Microconnect 15M-15F+2x15F 0.5m 19.7" (0.5 m) :
The short editorial description of Microconnect 15M-15F+2x15F 0.5m 19.7" (0.5 m)

SATA 15M-15F+2x15F 50cm
More>>>
Short summary description Microconnect 15M-15F+2x15F 0.5m 19.7" (0.5 m):
This short summary of the Microconnect 15M-15F+2x15F 0.5m 19.7" (0.5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect 15M-15F+2x15F 0.5m, 19.7" (0.5 m), SATA 15-pin, 2 x SATA 15-pin, Male, Female

Long summary description Microconnect 15M-15F+2x15F 0.5m 19.7" (0.5 m):
This is an auto-generated long summary of Microconnect 15M-15F+2x15F 0.5m 19.7" (0.5 m) based on the first three specs of the first five spec groups.

Microconnect 15M-15F+2x15F 0.5m. Cable length: 19.7" (0.5 m), Connector 1: SATA 15-pin, Connector 2: 2 x SATA 15-pin

Brand Image Article code product Stock Price from
Microconnect

Microconnect PI18043 internal power cable
(show image)
PI18043 PI18043 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI1919 internal power cable 7.87" (0.2 m)
(show image)
PI1919 PI1919 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI01082 internal power cable 7.87" (0.2 m)
(show image)
PI01082 PI01082 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI01162 internal power cable
(show image)
PI01162 PI01162 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI01032 internal power cable 5.91" (0.15 m)
(show image)
PI01032 PI01032 0.00
(excl. VAT)
0 (incl. VAT)