Microconnect logo

Microconnect PI01032 internal power cable 5.91" (0.15 m)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24210
Info modified on:
13 Mar 2024, 09:51:18
Guarantee:
300 months
Long product name Microconnect PI01032 internal power cable 5.91" (0.15 m):

Power 4pin - 4pin + 4pin, 0.15 m

Short summary description Microconnect PI01032 internal power cable 5.91" (0.15 m):

Microconnect PI01032, 5.91" (0.15 m), Molex (4-pin), 2 x Molex (4-pin), Male, Female, Straight

Long summary description Microconnect PI01032 internal power cable 5.91" (0.15 m):

Microconnect PI01032. Cable length: 5.91" (0.15 m), Connector 1: Molex (4-pin), Connector 2: 2 x Molex (4-pin). Weight: 0.353 oz (10 g). Package width: 6.22" (158 mm), Package depth: 4.72" (120 mm), Package height: 0.472" (12 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.