location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect RCA 1.5m audio cable 59.1" (1.5 m) Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RCA 1.5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VIDBB2G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965857601
Category: Audio Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:09:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect RCA 1.5m audio cable 59.1" (1.5 m) Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 59.1" (1.5 m)
  • - RCA Male
  • - RCA Male
  • - Black, Yellow
Guarantee: 25 years
Long product name Microconnect RCA 1.5m audio cable 59.1" (1.5 m) Black, Yellow :
The short editorial description of Microconnect RCA 1.5m audio cable 59.1" (1.5 m) Black, Yellow

RCA, 1.5m, M/M, Gold
More>>>
Short summary description Microconnect RCA 1.5m audio cable 59.1" (1.5 m) Black, Yellow:
This short summary of the Microconnect RCA 1.5m audio cable 59.1" (1.5 m) Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect RCA 1.5m, RCA, Male, RCA, Male, 59.1" (1.5 m), Black, Yellow

Long summary description Microconnect RCA 1.5m audio cable 59.1" (1.5 m) Black, Yellow:
This is an auto-generated long summary of Microconnect RCA 1.5m audio cable 59.1" (1.5 m) Black, Yellow based on the first three specs of the first five spec groups.

Microconnect RCA 1.5m. Connector 1: RCA, Connector 1 gender: Male, Connector 2: RCA, Connector 2 gender: Male, Connector contacts plating: Gold, Cable length: 59.1" (1.5 m), Product color: Black, Yellow

Brand Image Article code product Stock Price from
Microconnect

Microconnect AUDC02 audio cable 7.87" (0.2 m) RCA 2 x RCA Black
(show image)
AUDC02 AUDC02 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCC2 audio cable 59.1" (1.5 m) 2 x RCA Black
(show image)
AUDCC2 AUDCC2 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCC5 audio cable 196.9" (5 m) 2 x RCA Black
(show image)
AUDCC5 AUDCC5 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCC3 audio cable 118.1" (3 m) 2 x RCA Black
(show image)
AUDCC3 AUDCC3 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCH10 audio cable 393.7" (10 m) 2 x RCA Black
(show image)
AUDCH10 AUDCH10 0.00
(excl. VAT)
0 (incl. VAT)