location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect AUDLL wire connector 3.5 mm Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AUDLL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AUDLL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327941187
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:39:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect AUDLL wire connector 3.5 mm Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5 mm
  • - Silver
  • - Metal
  • - 1 pc(s)
Guarantee: 300 months
Long product name Microconnect AUDLL wire connector 3.5 mm Silver :
The short editorial description of Microconnect AUDLL wire connector 3.5 mm Silver

Plug 3.5 mm, stereo, metal version with cable protector
More>>>
Short summary description Microconnect AUDLL wire connector 3.5 mm Silver:
This short summary of the Microconnect AUDLL wire connector 3.5 mm Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect AUDLL, 3.5 mm, Silver, Metal, 0.317 oz (9 g), 1 pc(s), 6.22" (158 mm)

Long summary description Microconnect AUDLL wire connector 3.5 mm Silver:
This is an auto-generated long summary of Microconnect AUDLL wire connector 3.5 mm Silver based on the first three specs of the first five spec groups.

Microconnect AUDLL. Connector(s): 3.5 mm, Product color: Silver, Material: Metal. Weight: 0.317 oz (9 g). Quantity per pack: 1 pc(s). Package width: 6.22" (158 mm), Package depth: 4.76" (121 mm), Package height: 0.433" (11 mm)

Brand Image Article code product Stock Price from
Microconnect

Microconnect KON506 wire connector RJ-45 Stainless steel, Transparent
(show image)
KON506 KON506 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)