location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P164-000-KPA-BK keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P164-000-KPA-BK HDMI All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P164-000-KPA-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332195739 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 13:01:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P164-000-KPA-BK keystone module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Angled female connector for easy installation in tight spaces
  • - Molded gold-plated connectors for optimal signal transfer
  • - Panel mount adapter for securing to podium or kiosk
  • - Keystone design for use with standard data wallplate
  • - Compatible with all HDMI cables
Guarantee: Lifetime limited
Long product name Tripp Lite P164-000-KPA-BK keystone module :
The short editorial description of Tripp Lite P164-000-KPA-BK keystone module

HDMI All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black
More>>>
Tripp Lite P164-000-KPA-BK keystone module:
The official marketing text of Tripp Lite P164-000-KPA-BK keystone module as supplied by the manufacturer

Strengthen your high-definition audio/video application with the P164-000-KPA-BK HDMI All-in-One Keystone/Panel Mount Coupler. It connects two HDMI cables to create one longer connection, and its keystone design snaps easily into the cutout of a wallplate or panel. The angled connector makes the coupler easy to install in tight spaces. This coupler also comes with an optional panel mount adapter for securing the coupler to a podium or kiosk. Compatible with all HDMI cables, the P164-000-KPA-BK features molded gold-plated connectors for optimal signal transfer.

Short summary description Tripp Lite P164-000-KPA-BK keystone module:
This short summary of the Tripp Lite P164-000-KPA-BK keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P164-000-KPA-BK, Black, HDMI, HDMI, Gold, 0.5" (12.7 mm), 7" (177.8 mm)

Long summary description Tripp Lite P164-000-KPA-BK keystone module:
This is an auto-generated long summary of Tripp Lite P164-000-KPA-BK keystone module based on the first three specs of the first five spec groups.

Tripp Lite P164-000-KPA-BK. Product color: Black, Connector 1: HDMI, Connector 2: HDMI. Package width: 0.5" (12.7 mm), Package depth: 7" (177.8 mm), Package height: 9" (228.6 mm). Country of origin: China, Master (outer) case width: 12" (304.8 mm), Master (outer) case length: 12.6" (320 mm)

Features
Product color *
Black
Connector 1 *
HDMI
Connector 2 *
HDMI
Connector contacts plating
Gold
Packaging data
Package width
0.5" (12.7 mm)
Package depth
7" (177.8 mm)
Package height
9" (228.6 mm)
Package weight
0.705 oz (20 g)
Logistics data
Country of origin
China
Master (outer) case width
12" (304.8 mm)
Master (outer) case length
12.6" (320 mm)
Master (outer) case height
1" (25.4 mm)
Master (outer) case weight
3.17 oz (90 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332195736
Brand Image Article code product Stock Price from
Tripp Lite P164-000-KPBK8K keystone module Tripp Lite P164-000-KPBK8K keystone module
(show image)
P164-000-KPBK8K P164-000-KPBK8K HDMI Keystone/Panel-Mount Coupler (F/F) - 8K 60 Hz, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P164-000-KP-BK keystone module Tripp Lite P164-000-KP-BK keystone module
(show image)
P164-000-KP-BK P164-000-KP-BK HDMI All-in-One Keystone/Panel Mount Coupler (F/F), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P164-000-KJ-WH keystone module Tripp Lite P164-000-KJ-WH keystone module
(show image)
P164-000-KJ-WH P164-000-KJ-WH HDMI Keystone Wallplate Coupler, White (F/F) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)