location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bestron DTU1800E Vacuum cleaner Turbine Profi 1.8 L Dry&wet 1800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestron Check ‘Bestron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DTU1800E Vacuum cleaner Turbine Profi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTU1800E
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Bestron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2019 15:42:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestron DTU1800E Vacuum cleaner Turbine Profi 1.8 L Dry&wet 1800 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.8 L 1800 W
  • - Dry&wet
  • - HEPA Filtering 83 dB
  • - Cord storage
Long product name Bestron DTU1800E Vacuum cleaner Turbine Profi 1.8 L Dry&wet 1800 W :
The short editorial description of Bestron DTU1800E Vacuum cleaner Turbine Profi 1.8 L Dry&wet 1800 W

DTU1800E Vacuum cleaner Turbine Profi
More>>>
Short summary description Bestron DTU1800E Vacuum cleaner Turbine Profi 1.8 L Dry&wet 1800 W:
This short summary of the Bestron DTU1800E Vacuum cleaner Turbine Profi 1.8 L Dry&wet 1800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Bestron DTU1800E Vacuum cleaner Turbine Profi, 1800 W, Dry&wet, 1.8 L, HEPA, Filtering, 83 dB

Long summary description Bestron DTU1800E Vacuum cleaner Turbine Profi 1.8 L Dry&wet 1800 W:
This is an auto-generated long summary of Bestron DTU1800E Vacuum cleaner Turbine Profi 1.8 L Dry&wet 1800 W based on the first three specs of the first five spec groups.

Bestron DTU1800E Vacuum cleaner Turbine Profi. Maximum input power: 1800 W. Cleaning type: Dry&wet, Dust capacity: 1.8 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 83 dB

Brand Image Article code product Stock Price from
Bestron

Bestron DTU1200S Vacuum cleaner Turbine 1.2 L Dry&wet 1200 W
(show image)
FDVC2000E DTU1200S Vacuum cleaner Turbine 0.00
(excl. VAT)
0 (incl. VAT)
Taski

Taski Baby Bora 10 units pack 5 L Dry&wet 850 W Dust bag
(show image)
10676 Baby Bora 10 units pack 0.00
(excl. VAT)
0 (incl. VAT)