location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Taski Baby Bora 10 units pack 5 L Dry&wet 850 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Taski Check ‘Taski’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Baby Bora 10 units pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10676
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Taski’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Taski: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Taski Baby Bora 10 units pack 5 L Dry&wet 850 W Dust bag :
The short editorial description of Taski Baby Bora 10 units pack 5 L Dry&wet 850 W Dust bag

Taski Baby Bora 10 units pack
More>>>
Short summary description Taski Baby Bora 10 units pack 5 L Dry&wet 850 W Dust bag:
This short summary of the Taski Baby Bora 10 units pack 5 L Dry&wet 850 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Taski Baby Bora 10 units pack, 850 W, Dry&wet, Dust bag, 5 L

Long summary description Taski Baby Bora 10 units pack 5 L Dry&wet 850 W Dust bag:
This is an auto-generated long summary of Taski Baby Bora 10 units pack 5 L Dry&wet 850 W Dust bag based on the first three specs of the first five spec groups.

Taski Baby Bora 10 units pack. Maximum input power: 850 W. Cleaning type: Dry&wet, Dust container type: Dust bag, Dust capacity: 5 L

Brand Image Article code product Stock Price from
Bestron

Bestron DTU1800E Vacuum cleaner Turbine Profi 1.8 L Dry&wet 1800 W
(show image)
DTU1800E DTU1800E Vacuum cleaner Turbine Profi 0.00
(excl. VAT)
0 (incl. VAT)
Bestron

Bestron DVC2000E Vacuum cleaner 4 L Cylinder vacuum Dry 2000 W
(show image)
DVC2000E DVC2000E Vacuum cleaner 0.00
(excl. VAT)
0 (incl. VAT)
Bestron

Bestron DV1250S Vacuum cleaner 1.8 L Dry 1200 W
(show image)
DV1250CAM DV1250S Vacuum cleaner 0.00
(excl. VAT)
0 (incl. VAT)