location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola MPx220 2" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPx220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPX220
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola MPx220 2" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2" 176 x 220 pixels
  • - MiniSD
  • - Bluetooth
Long product name Motorola MPx220 2" Black :
The short editorial description of Motorola MPx220 2" Black

Motorola MPx220
More>>>
Motorola MPx220 2" Black:
The official marketing text of Motorola MPx220 2" Black as supplied by the manufacturer

Work smarter - play more! With Windows Mobile™ software, the Motorola MPx220 delivers more flexibility on one device. Call globally, where GSM network coverage and roaming agreements allow, or send an email. Take and send video clips and listen to MP3s on the move. Sync your PC and phone to transfer everything from contacts to video using ActiveSync®.

Personalisation/Fun Features:
Alert types: Polyphonic ringtones, MP3 ringtones & space for downloads
Downloadable Themes (Ringtones, Wallpaper & Screensavers) 2
Games : Jawbreaker 2,3, Solitaire2,3 (J2ME™) Billiards 2 , Skipping Stones 2 (embedded) & space for downloads
Integrated MP3 Player
Video capture, playback and download: MPEG4
Integrated Digital Camera : Integrated 1.23 megapixel camera and Photo Album application

Call Management Features:
Bluetooth: wireless connectivity
Caller Group Profiling : (Ringer)
Phonebook : unlimited entries, depending on memory
Picture caller ID
Time & date stamp (for calls & SMS)
VibraCall
Speech independent voice recognition
In-built Hands-free Speaker Phone
Conference Calling

Messaging Features:
E-Mail
MMS (Picture/photo + text + sound)
SMS Chat: one-to-one
Mobile Concatenation
iTAP Predictive text: with T9 emulation
Instant Messaging Support: MSN Messenger

Lifestyle Features:
PIM functionality : ActiveSync® PIM Synchronization
Windows Mobile™ software 2003 2nd edition: Pocket Outlook®, Pocket Internet Explorer® (Inbox, Calendar & Contacts)
MSN Messenger, Windows Media® player
Calculator
Date and Clock
Datebook with Reminder Alarms

Data Features:
Expandable Memory : with MiniSD™ card
WAP : Pocket Internet Explorer® / WAP and HTML
Connectivity : USB / CE Bus connector / Bluetooth®

Short summary description Motorola MPx220 2" Black:
This short summary of the Motorola MPx220 2" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola MPx220, 2", 176 x 220 pixels, Black

Long summary description Motorola MPx220 2" Black:
This is an auto-generated long summary of Motorola MPx220 2" Black based on the first three specs of the first five spec groups.

Motorola MPx220. Display diagonal: 2", Display resolution: 176 x 220 pixels. Product color: Black. Weight: 3.88 oz (110 g)

Display
Display diagonal *
2"
Panel type
TFT
Display resolution *
176 x 220 pixels
Display number of colors
65536 colors
Storage
Compatible memory cards *
MiniSD
Internal memory
96 MB
Camera
Built-in camera
Yes
Network
2G standards
GPRS
Bluetooth *
Yes
WAP
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Product color *
Black
Multimedia
FM radio
No
Software
Bundled software
Windows Mobile software 2003 2nd edition Pocket Outlook Pocket Internet Explorer MSN Messenger Windows Media player
Battery
Talk time (2G)
7 h
Standby time (2G)
260 h
Weight & dimensions
Width
3.94" (100 mm)
Depth
0.957" (24.3 mm)
Height
1.89" (48 mm)
Weight *
3.88 oz (110 g)
Other features
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 08:53:25
Uk has collected 18 expert reviews for Motorola MPx220 5.08 cm (2") Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
stuff.tv
Updated:
2015-05-31 09:52:30
Let’s say – for the purposes of this example – that you have a Windows XP PC, a penchant for clamshells and a fierce loyalty to Motorola handsets. One of your pet hates in life happens to be the weird rocker switch on the C500 and you lo...
Good Its an ergonomic success.
Bad So long in the pipeline it now looks dated. Smartphone version of Windows Mobile is slow.
Bottom line We used to be embarrassingly excited about the MPx220; upon use, that enthusiasm evaporated. The hardware’s not as good as Orange’s C500 and the software’s not up to much either...
60%
coolsmartphone.com
Updated:
2015-05-31 09:52:30
MPx220 on Contract in UKBy Tim SpencerMotorola MPx220 ? Ive got one at last After 12 months with my mpx200 and being extremely pleased I have eagerly waited Orange in the UK to offer the mpx220 for the last 6 months. I usually get a free upgrade every...
0%
Mobile88.com
Updated:
2016-12-29 20:47:51
The Windows Mobile Smartphone is a concept that has been around for close to two years now, but just recently implemented very well. People were slow to catch on at first because not many devices were being pushed with this new OS. People began doubtin...
0%
Mobile88.com
Updated:
2013-11-09 08:53:21
The Windows Mobile Smartphone is a concept that has been around for close to two years now, but just recently implemented very well. People were slow to catch on at first because not many devices were being pushed with this new OS. People began doubtin...
0%
phonedog.com
Updated:
2013-11-09 08:53:21
The Motorola MPx 220 is not a new phone to the market, in fact it is a couple years old. Old does not always necessarily mean bad because this phone can offer some of the same features that new phones offer. The MPx 220 in my opinion is one of the most...
80%
avecmobile.com
Updated:
2013-11-09 08:53:21
The messaging features include email (IMAP4 and POP3), text messaging, MMS (multimedia messaging/picture messaging) and MSN Messenger for instant messaging. You can access the Internet using the Internet Explorer browser software that displays well...
0%
stuff.tv
Updated:
2013-11-09 08:53:21
Let’s say – for the purposes of this example – that you have a Windows XP PC, a penchant for clamshells and a fierce loyalty to Motorola handsets. One of your pet hates in life happens to be the weird rocker switch on the C500 and you lo...
Good Its an ergonomic success.
Bad So long in the pipeline it now looks dated. Smartphone version of Windows Mobile is slow.
Bottom line We used to be embarrassingly excited about the MPx220; upon use, that enthusiasm evaporated. The hardware’s not as good as Orange’s C500 and the software’s not up to much either...
60%
pocketpcmag.com
Updated:
2013-11-09 08:53:22
Over a year has passed since Motorola introduced its first Windows Mobile-based Smartphone, the critically acclaimed MPx200, an affordable and stylish clam-shell device based on Microsofts Smartphone 2002 software. Demonstrating their commitment to th...
0%
mobile-review.com US
Updated:
2013-11-09 08:53:23
Motorola MPx220 replaces the previous model Motorola MPx200, which enjoyed much popularity in the market. Smartphones packed in the clamshell form are very rare, especially if they are offered by well-known companies. We can remember smartphones by MiT...
0%
gsmarena.com
Updated:
2013-11-09 08:53:23
Motorola MPx220 has reached the top of our chart of mobile phones. Its a smartphone built on Microsoft Windows Mobile operating system and it works perfectly with a Windows PC. Moreover, Motorola added Bluetooth and a megapixel camera to the attractive cl...
0%
informationweek.com
Updated:
2013-11-09 08:53:25
At first glance, the Motorola MPx220 is a pretty standard flip phone with some nice extra features. For instance, its a quad-band GSM device, meaning it can use any available GSM signal on the planet. Also, it sports a nice, if smallish LCD on the out...
0%
mobiletechreview.com
Updated:
2013-11-09 08:53:25
The MPx220 is Motorolas second generation Windows Mobile Smartphone and it offers many improvements over their first generation MPx200 which was released in January 2004. In a short revision period, Motorola has managed to give us the latest OS, a f...
60%
phonearena.com
Updated:
2013-11-09 08:53:25
Have been playing around with the New Motorola MpX220 Smartphone for the last couple weeks. Gotta tell you, this is one sweet & powerful little phone, really, its probably the fastest little handset around. Basically, this unit is the poster boy for Mi...
Bottom line Again this phone is a Proto-type, but could easily function as someones day to day phone. It just needs some tweaking and polishing of the ROM, especially when dealing with battery life. This phone will never be a 2 or 3 day between charges phone for p...
0%