location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH55UHFHLBB signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH55UHFHLBB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55UHFHLBB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088263236
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:24:21
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sales sheet (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH55UHFHLBB user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH55UHFHLBB signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Deliver deeper visual impact
  • - Amplify image clarity in any environment
  • - Extend content presentation capabilities
Long product name Samsung LH55UHFHLBB signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black :
The short editorial description of Samsung LH55UHFHLBB signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black

55", FHD 1920 x 1080 px, 4000:1, 700 cd/m², 8 ms, 178°/178°, HDMI, DisplayPort, D-Sub (DVI-I), LAN, HDCP, VESA 600x400, C, 180W, AC 100 - 240 V, 50/60 Hz, 1211.5 x 682.3 x 96.3 mm
More>>>
Samsung LH55UHFHLBB signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black:
The official marketing text of Samsung LH55UHFHLBB signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black as supplied by the manufacturer

Deliver deeper visual impact
Samsung’s narrow bezel video wall features bezel–to-bezel width of 1.7 mm that minimizes the visual distraction of video walls to elicit impacting imagery of products. The display produces a near-seamless picture across multiple screens without interruption, captivating and impressing customers.

Short summary description Samsung LH55UHFHLBB signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black:
This short summary of the Samsung LH55UHFHLBB signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH55UHFHLBB, Digital signage flat panel, 55", LED, 1920 x 1080 pixels

Long summary description Samsung LH55UHFHLBB signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black:
This is an auto-generated long summary of Samsung LH55UHFHLBB signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Samsung LH55UHFHLBB. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product color: Black

Amplify image clarity in any environment
Amplify image clarity in any environment

Combined with a non-glare panel, the extreme narrow bezel video wall display is designed to help businesses create memorable content presentation even under ambient light. This panel evenly distributes light throughout the screen, eliminating glare while maintaining content vibrancy and accuracy.

Extend content presentation capabilities
Extend content presentation capabilities

Samsung†s video wall offers a powerful UHD viewing experience with minimal effort or additional equipment. As the first in the industry to have up to 5x5 wall configuration based on the use of DisplayPort 1.2 and HDMI ports, the display can project UHD content across multiple screens simultaneously.

Share accurate and uniform content
Share accurate and uniform content

Samsung’s multi-step factory calibration process tunes video walls to uniform brightness and color throughout multiple displays. In addition to rigorous factory calibration, users can also manage brightness and color uniformity with Samsung†s Color Expert Pro, a powerful free software program.

Cost saving mobile calibration with ease
Cost saving mobile calibration with ease

Samsung’s Color Expert Pro Mobile solution provides a quick and easy video wall calibration through a mobile camera. With the solution’s intuitive UI, even non-expert users can adjust up to 5x5 video wall’s white balance simultaneously without the need for additional equipment.

Enjoy continuous, long-term performance
Enjoy continuous, long-term performance

Samsung’s extreme narrow bezel video walls are engineered for long-term performance, eliminating maintenance expenses for users. The display features durable panels that offset backlight discrepancies while simultaneously protecting the display against heat and dust exposure.

Reliable content delivery for business
Reliable content delivery for business

Designed to maintain performance in various indoor environment conditions, Samsung†s video wall produces an engaging viewing experience with the elevated contrast ratios and brightness. With continuous 24/7 operations, the display enables vivid and reliable content delivery for every business need.

All-in-one box with versatile usability
All-in-one box with versatile usability

Backed by a Quad Core CPU, Signage Player Box allows for multi-source switching and a media player to coexist in a single box. Leveraging the embedded Samsung SMART Signage Platform, the box transforms video walls for faster information processing and easy content management with MagicINFO solution.

Highly configurable wall mounts
Highly configurable wall mounts

The user-friendly special wall mounts ensure easy installation of video walls through minimal steps. Sized to the dimensions of the video wall, the wall mount allows users to install the mount first and fit into the video wall, eliminating tedious efforts to measure and adjust the wall mount size.

The story is currently unavailable. Please, contact us.
Display
LED backlighting type
Direct-LED DID
Display diagonal *
55"
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
4000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
16.78 million colors
Pixel pitch
0.0248 x 0.0248" (0.63 x 0.63 mm)
Active display area (W x H)
47.6 x 26.8" (1209.6 x 680.4 mm)
Display diagonal (metric)
54.3" (138 cm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
USB port *
Yes
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
PC Audio in
Yes
RS-232 interface
Yes
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Performance
TV tuner integrated
No
Multi-display supported
Yes
HDCP
Yes
Power
Power consumption (typical) *
180 W
Power
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
Power consumption (max)
297 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
302.1 BTU/h
Computer system
Computer system *
No
Weight & dimensions
Width
47.7" (1211.5 mm)
Depth
3.79" (96.3 mm)
Height
26.9" (682.3 mm)
Weight
46.3 lbs (21 kg)
Packaging data
Package width
53.3" (1355 mm)
Package depth
31.9" (809 mm)
Package height
12.6" (320 mm)
Package weight
60.4 lbs (27.4 kg)
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
AC, DisplayPort
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
FCC (USA) FCC Part 15, Subpart B class A, CE (Europe) EN55022, EN55024, VCCI (Japan) V-3 (CISPR22), KCC (Korea) : KN22, KN24, BSMI (Taiwan) : CNS13438 (CISPR22), C-Tick (Australia) : AS/NZS3548, (CISPR22), CCC(China) : GB9254-2008, GB17625.1-2012 UL (USA) : UL 60950-1, CSA (Canada) : CSA C22.2 No. 60950-1, TUV (Germany) : EN60950-1, NEMKO (Norway) : EN60950-1, KC (Korea) : K60950-1, CCC (China) : GB4943.1-2011, PSB (Singapore) : IEC60950-1, GOST (Russia) : IEC60950-1, EN55022, SIQ (Slovenia) : IEC60950-1, EN55022, PCBC (Poland) : IEC60590-1, EN55022, NOM (Mexico) : NOM-019-SCFI-1993, IRAM (Argentina) : IEC60950-1
Logistics data
Harmonized System (HS) code
85285210
Other features
Manual
Yes
Energy efficiency class (old)
C
Plug and Play
Yes
Brand Image Article code product Stock Price from
Samsung LH46UDEHLBB signage display Digital signage flat panel 46" LED 700 cd/m² Full HD Black 24/7 Samsung LH46UDEHLBB signage display Digital signage flat panel 46" LED 700 cd/m² Full HD Black 24/7
(show image)
LH46UDEHLBB LH46UDEHLBB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55UDEHLBB signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black 24/7 Samsung LH55UDEHLBB signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black 24/7
(show image)
LH55UDEHLBB LH55UDEHLBB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55UDEBLBB signage display Digital signage flat panel 55" LED 500 cd/m² Full HD Black 24/7 Samsung LH55UDEBLBB signage display Digital signage flat panel 55" LED 500 cd/m² Full HD Black 24/7
(show image)
LH55UDEBLBB LH55UDEBLBB 0.00
(excl. VAT)
0 (incl. VAT)