location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH55UMHHLBB video wall display LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH55UMHHLBB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55UMHHLBB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088919225 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:25:21
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH55UMHHLBB user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sales sheet (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH55UMHHLBB video wall display LCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultra-narrow bezels at 1.7mm bezel-to-bezel (BtB) allow you to create virtually seamless videowalls
  • - Non-glare panel with 500nit brightness offers improved visibility of your message
  • - Dependable 24/7 continuous run-time to meet around the clock operating requirements
  • - Daisy chain multiple displays with Display Port 1.2 digital loop-out to achieve 4K UHD (3840x2160) resolution
Long product name Samsung LH55UMHHLBB video wall display LCD :
The short editorial description of Samsung LH55UMHHLBB video wall display LCD

55" LCD, 1920 x 1080px, 4000:1, 8ms, 500cd/m2, 20.9kg
More>>>
Samsung LH55UMHHLBB video wall display LCD:
The official marketing text of Samsung LH55UMHHLBB video wall display LCD as supplied by the manufacturer

At a Glance
Create immersive, virtually seamless videowall matrices thanks to the ultra-narrow bezels of the Samsung UM55H-E. Built to operate around the clock, a non-glare, 500nit panel delivers improved visibility even in bright conditions. Factory calibration provides brightness and color uniformity across multiple displays. And you can achieve 4K UHD resolution when you daisy chain multiple displays with the Display Port 1.2 digital loop-out feature.

Short summary description Samsung LH55UMHHLBB video wall display LCD:
This short summary of the Samsung LH55UMHHLBB video wall display LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH55UMHHLBB, 55", LCD, 1920 x 1080 pixels

Long summary description Samsung LH55UMHHLBB video wall display LCD:
This is an auto-generated long summary of Samsung LH55UMHHLBB video wall display LCD based on the first three specs of the first five spec groups.

Samsung LH55UMHHLBB. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, Display technology: LCD, Display brightness: 500 cd/m², HD type: Full HD. Product color: Black

Deliver deeper visual impact
Deliver deeper visual impact

Samsung’s narrow bezel video wall features bezel–to-bezel width of 1.7mm that minimizes the visual distraction of video walls to elicit impacting imagery of products. The display produces a near-seamless picture across multiple screens without interruption, captivating and impressing customers.

Amplify image clarity in any environment
Amplify image clarity in any environment

Combined with a non-glare panel, the extreme narrow bezel video wall display is designed to help businesses create memorable content presentation even under ambient light. This panel evenly distributes light throughout the screen, eliminating glare while maintaining content vibrancy and accuracy.

Extend content presentation capabilities
Extend content presentation capabilities

Samsung’s video wall offers a powerful UHD viewing experience with minimal effort or additional equipment. As the first in the industry to have up to 5x5 wall configuration based on the use of DisplayPort 1.2 and HDMI ports, the display can project UHD content across multiple screens simultaneously.

Share accurate and uniform content
Share accurate and uniform content

Samsung’s multi-step factory calibration process tunes video walls to uniform brightness and color throughout multiple displays. In addition to rigorous factory calibration, users can also manage brightness and color uniformity with Samsung’s Color Expert Pro, a powerful free software program.

Cost saving mobile calibration with ease
Cost saving mobile calibration with ease

Samsung’s Color Expert Pro Mobile solution provides a quick and easy video wall calibration through a mobile camera. With the solution’s intuitive UI, even non-expert users can adjust up to 5x5 video wall’s white balance simultaneously without the need for additional equipment.

Enjoy continuous, long-term performance
Enjoy continuous, long-term performance

Samsung’s extreme narrow bezel video walls are engineered for long-term performance, eliminating maintenance expenses for users. The display features durable panels that prevent screen darkening, light leakage and picture deterioration.

Reliable content delivery for business
Reliable content delivery for business

Designed to maintain performance in various indoor environment conditions, Samsung’s video wall produces an engaging viewing experience with the elevated contrast ratios and brightness. With continuous 24/7 operations, the display enables vivid and reliable content delivery for every business need.

All-in-one box with versatile usability
All-in-one box with versatile usability

Backed by a Quad Core CPU, Signage Player Box allows for multi-source switching and a media player to coexist in a single box. Leveraging the embedded Samsung SMART Signage Platform, the box transforms video walls for faster information processing and easy content management with MagicINFO solution.

Highly configurable wall mounts
Highly configurable wall mounts

The user-friendly special wall mounts ensure easy installation of video walls through minimal steps. Sized to the dimensions of the video wall, the wall mount allows users to install the mount first and fit into the video wall, eliminating tedious efforts to measure and adjust the wall mount size.

Display
Display technology *
LCD
Display diagonal
55"
Display resolution
1920 x 1080 pixels
HD type
Full HD
Pixel pitch *
0.0248 x 0.0248" (0.63 x 0.63 mm)
Display brightness *
500 cd/m²
Display number of colors
16.78 million colors
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Color gamut
72%
Design
Bezel width (side)
0.0453" (1.15 mm)
Bezel width (top)
0.0217" (0.55 mm)
VESA mounting
Yes
Panel mounting interface
600 x 400 mm
Product color
Black
Purpose
Universal
Ports & interfaces
HDMI ports quantity
2
HDMI input ports quantity
2
DVI port
No
DisplayPorts quantity
1
Ethernet LAN
Yes
RS-232C
Yes
USB port
Yes
HDCP
Yes
Power
Power consumption (typical) *
143 W
Power
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
120 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
1013 BTU/h
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Logistics data
Harmonized System (HS) code
85285210
Sustainability
Certification
EMC FCC (USA) FCC Part 15, Subpart B class A CE (Europe) EN55022, EN55024 VCCI (Japan) V-3 (CISPR22) KCC (Korea) :KN22, KN24 BSMI (Taiwan) : CNS13438 (CISPR22) C-Tick (Australia) : AS/NZS3548 (CISPR22) CCC(China) :GB9254-2008, GB17625.1-2012
Weight & dimensions
Width
47.7" (1211.6 mm)
Depth
3.79" (96.3 mm)
Height
26.9" (682.4 mm)
Weight
46.3 lbs (21 kg)
Packaging data
Cables included
AC
Handheld remote control
Yes
Package width
53.3" (1355 mm)
Package depth
12.2" (310 mm)
Package height
33.3" (845 mm)
Package weight
59.7 lbs (27.1 kg)